Lenovo logo

Lenovo ThinkPad Edge E320 Intel® Core™ i5 i5-2430M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74922
Info modified on:
23 Jan 2025, 18:37:48
Short summary description Lenovo ThinkPad Edge E320 Intel® Core™ i5 i5-2430M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional:

Lenovo ThinkPad Edge E320, Intel® Core™ i5, 2.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad Edge E320 Intel® Core™ i5 i5-2430M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional:

Lenovo ThinkPad Edge E320. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 1.74 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.