Lenovo logo

Lenovo ThinkPad X1 Intel® Core™ i7 i7-2640M Laptop 33.8 cm (13.3") 8 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42656
Info modified on:
24 Jan 2025, 20:25:10
Short summary description Lenovo ThinkPad X1 Intel® Core™ i7 i7-2640M Laptop 33.8 cm (13.3") 8 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad X1, Intel® Core™ i7, 2.8 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 160 GB

Long summary description Lenovo ThinkPad X1 Intel® Core™ i7 i7-2640M Laptop 33.8 cm (13.3") 8 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad X1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.69 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.