Lenovo logo

Lenovo ThinkPad L520 Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB 320 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66599
Info modified on:
02 Feb 2025, 23:03:01
Short summary description Lenovo ThinkPad L520 Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB 320 GB Intel® HD Graphics Windows 7 Professional Black:

Lenovo ThinkPad L520, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad L520 Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB 320 GB Intel® HD Graphics Windows 7 Professional Black:

Lenovo ThinkPad L520. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.