Lenovo logo

Lenovo ThinkPad T520 + Mini Dock Series 3 (EU) Intel® Core™ i7 i7-2620M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® NVS™ 4200M Windows 7 Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20360
Info modified on:
23 Jan 2025, 18:29:51
Short summary description Lenovo ThinkPad T520 + Mini Dock Series 3 (EU) Intel® Core™ i7 i7-2620M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® NVS™ 4200M Windows 7 Professional:

Lenovo ThinkPad T520 + Mini Dock Series 3 (EU), Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad T520 + Mini Dock Series 3 (EU) Intel® Core™ i7 i7-2620M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® NVS™ 4200M Windows 7 Professional:

Lenovo ThinkPad T520 + Mini Dock Series 3 (EU). Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Discrete graphics card model: NVIDIA® NVS™ 4200M. Operating system installed: Windows 7 Professional. Weight: 2.73 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.