location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T420 Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB 500 GB Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW4P2UK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:25:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T420 Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB 500 GB Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-2620M 2.7 GHz
  • - 35.6 cm (14") HD+ 1600 x 900 pixels 16:9
  • - 4 GB 1333 MHz
  • - 500 GB DVD-RW
  • - Intel® HD Graphics 3000
  • - Ethernet LAN
  • - 90 W
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad T420 Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB 500 GB Windows 7 Professional Black :
The long product name of Lenovo ThinkPad T420 Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB 500 GB Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad T420 - Intel Core i7-2620M (2.70 GHz), 4GB DDR3 RAM, 500GB SATA HDD, 14" HD+ (1600x900), Gigabit Ethernet, WLAN 802.11 b/g/n, DVD-RW, Windows 7 Professional 64-bit
More>>>
Lenovo ThinkPad T420 Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB 500 GB Windows 7 Professional Black:
The official description of Lenovo ThinkPad T420 Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB 500 GB Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WITH ENHANCED FEATURES FOR BETTER, ROUND-THE-CLOCK PERFORMANCE
The ThinkPad T420 and T520 notebooks offer the best combination of thin and light mobility and top performance features a business class user would require. Top performing features include Second Generation Intel® Core™ processors offering 20% increase in performance and Intel® HD Graphics with 2x performance over previous generation.

Lenovo also focused on supporting faster boot times by adding a new generation accelerated bios, system driver maximization and a Genuine Windows® 7 Operating System. Combined these features with Solid State Drive Technology and you simply get the best performance experience anyone could ask for. Lenovo also offers new features like an exceptional HD video conferencing experience with a new HD 720p Camera, latest HD LCD format and HD full duplex microphones. VOIP microphone technology includes both private and conference chat modes with keyboard noise suppression technology.

Lenovo Instant Resume mode will continuously maintain wireless connectivity while putting the notebook to sleep or even closing the lid if confi gured – Now you can move offi ce to offi ce or building to building arriving at meetings already connected! The ThinkPad T series constantly redefi nes the notebook business standard with no compromises!

Short summary description Lenovo ThinkPad T420 Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB 500 GB Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad T420 Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB 500 GB Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T420, Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad T420 Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB 500 GB Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad T420 Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB 500 GB Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T420. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.24 kg

Design
Product colour *
Black
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1600 x 900 pixels
HD type
HD+
Native aspect ratio
16:9
Display brightness
230 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2620M
Processor cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
2.7 GHz
System bus rate
5 GT/s
L3 cache
4 MB
L2 cache
4 MB
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
27
ECC supported by processor
No
Memory
Internal memory *
4 GB
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Maximum graphics card memory
0.001 GB
Maximum resolution
1600 x 900 pixels
Audio
Number of built-in speakers
2
Speaker power
1 W
Audio included
Mute Button, Speakers (integrated)
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Keyboard type
7-row with Trackpoint
Pointing device
ThinkPad UltraNav
Keyboard
Full-size keyboard
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR041
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52231
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
340 mm
Depth
229.8 mm
Height
21.2 mm
Height (front)
2.99 cm
Height (rear)
3.04 cm
Weight *
2.24 kg
Hard drive
Storage drive type
500GB SATA/ 7200
Other features
Manageability features
Client Security Solution, ThinkVantage Access Connections, ThinkVantage Active Protection System, ThinkVantage Rescue and Recovery
Security features
Client Security Solution, Hard disk drive password, Power-on password, Security lock slot, Supervisor password Fingerprint Reader
Wireless technology
LAN; PAN; WWAN
AC adapter included
Yes
Infrared data port
No
Type
PC
Power requirements
100-240V
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Battery type
9 Cell Lithium-Ion
Drive bays
Ultrabay Enhanced
Modem speed
56 Kbit/s
Modem type
56K V.92 designed modem
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 10:06:36
Uk has collected 28 expert reviews for Lenovo ThinkPad T420 Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB 500 GB Windows 7 Professional Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-02-07 08:09:00
No one ever got fired for buying a ThinkPad, as the saying goes, and without a doubt no one will get fired for buying the latest Lenovo ThinkPad T420. This scintillatingly fast Sandy Bridge refresh of the familiar business-black, boxy-but-impressive, a...
Bottom line The Lenovo ThinkPad T420 is solidly constructed and offers racehorse performance. It's highly configurable with multiple warranty options, as befits a business laptop. Just about every IT person we know swears by the T series, for their clients and the...
80%
goodgearguide.com.au
Updated:
2013-02-07 08:09:00
The T420 is one of Lenovo's first Sandy Bridge–based laptops, sporting a 2nd Generation Core i5-2520 CPU. It still looks like an old and faithful Lenovo though, and it has all the good features we've grown to love over the years: The matte screen, the...
Good Good build quality, good user comfort, good performance...
Bad Lacks USB 3.0, TrackPoint can be annoying, screen could be better...
Bottom line The Lenovo ThinkPad T420 may be expensive, but it's aimed at professional users who want a sturdy, reliable and well-performing laptop. It runs the latest Intel Sandy Bridge CPU technology and has a solid all-round configuration...
80%
evogadget.com
Updated:
2013-02-20 06:51:46
The ThinkPad T line developed by Lenovo is a very good selling name. This series will always be remembered for making superb mainstream business systems. If you're into excellent keyboards, smashing performance and best materials, you should totally check...
Bottom line The Lenovo ThinkPad T420 is a notebook which will take you through fire and water. The most amazing spec is the battery and the most amazing feature is the keyboard. You'll have to refrain from getting it if you're all about a light and thin gadget...
0%
apcmag.com
Updated:
2014-03-24 01:05:01
It may not win any beauty contests, but the matte grey finish clearly marks the Lenovo ThinkPad T420 as a serious business notebook. The build quality is exceptional, with standouts being the solid metal hinges and rigid screen. Another great point is...
90%
Laptopmag.com
Updated:
2011-08-07 10:06:34
Lenovo's Thinkpad T series notebooks have long been the gold standard for mainstream business systems because of their strong performance, superior build quality, and best-in-class keyboards. With the 14-inch ThinkPad T420, Lenovo has made a couple of...
Good Epic battery life, Great keyboard, Solid sound, Strong performance, High-res screen...
Bad No USB 3.0, Webcam not standard...
Bottom line With its epic battery life, awesome keyboard, solid sound, durable design, and high-res screen, the ThinkPad T420 offers nearly everything you'd want in a 14-inch business system for a good price. If you're looking for something a bit lighter, consider...
80%
insidehw.com
Updated:
2011-08-07 10:06:35
Whether it’s their ultraportable PCs, business models or workstations, Lenovo solutions are always touted to be uncompromising solutions, with excellent quality and flawless product support. The ThinkPad series became well-known for the aforementioned...
0%
notebookcheck.net
Updated:
2011-08-07 10:06:35
Our test device is the 14 incher from the T-series, called T420 . Adjacently, the 15 inch model, T520, is also offered and in review at the same time. Essentially, the Tx20 laptops only differ from the previous models, called T410 and T510 , by a hardware...
Good Good application performance, Comprehensive communication configuration, Pleasant input devices, Keyboard light, Battery options, Display port...
Bad Low display contrast, Vertical viewing angle dependency, No USB 3.0...
Bottom line Lenovo Thinkpad T420Apart from the expected performance increase due to the new processor generation, many things tried and tested things have been maintained. This is just as true for the case as for the pre-installed, convenient ThinkVantage tools. Slig...
85%
pcper.com
Updated:
2013-02-07 08:09:00
As you may already know from my ultrabook editorial, I’m not entirely sold on them. There are disadvantages to being thin.And as if to remind me of it, a Lenovo ThinkPad T420 suddenly appeared at my doorstep. Okay, that’s exaggerating a bit - I did...
0%
computershopper.com
Updated:
2013-02-07 08:09:00
Change comes slowly to the venerable ThinkPad T series, but when it does, it’s usually worth waiting for. The Lenovo ThinkPad T420—the bread and butter of the ThinkPad line—may look the same as the T410 it replaces, but important changes u...
Good Strong performance, Excellent battery life, Business-rugged ThinkPad architecture, Unique videoconferencing features...
Bad Bland styling, Small touch pad, No Blu-ray option or USB 3.0 ports, Low-res Webcam...
Bottom line With Sandy Bridge-grade speed, great battery life, durability features, and other goodies, the ThinkPad T420 is arguably today's best business thin-and-light. (But yes, it’s still basic black.)...
95%
notebookreview.com
Updated:
2013-02-07 08:09:00
There is a single fan exhausting air out the back left corner of the chassis. At idle it's nearly silent; under load it develops a slight whine but remains quiet enough to be ignored (even in a quiet office). It's nice...
Good Good build quality, Excellent keyboard and trackpad/touchpad, Highresolution 900p antiglare screen, 10 hours of battery life!...
Bad Weak speakers, Design might not appeal to all...
Bottom line The Lenovo ThinkPad T420 is a well-engineered 14" business notebook. It has the hallmark ThinkPad qualities including great build quality and a superior keyboard. I liked almost everything about it. The anti-glare screen prevents reflections at with a 1600x900 resolution, provides a lot of working space. The keyboard has a highly functional layout and the trackpoint and touchpad are easy to use.
80%
techworld.com
Updated:
2013-02-07 08:09:00
No one ever got fired for buying a ThinkPad, as the saying goes, and without a doubt no one will get fired for buying the latest Lenovo ThinkPad T420.This scintillatingly fast Sandy Bridge refresh of the familiar business black all-purpose laptop rema...
Bottom line The Lenovo ThinkPad T420 is solidly constructed and offers racehorse performance. It's highly configurable with multiple warranty options, as befits a business laptop. Just about every IT person we know swears by the T series, for their clients and th...
0%
pcworld.com_techhive.com
Updated:
2013-02-07 08:09:00
No one ever got fired for buying a ThinkPad, as the saying goes, and without a doubt no one will get fired for buying the latest Lenovo T420. This scintillatingly fast Sandy Bridge refresh of the familiar business-black, boxy-but-impressive, all-purpos...
Good Fast performer with a great keyboard, Solidly built...
Bad Textured touchpad has an odd feel, No USB 3.0...
Bottom line The venreable T420's staid countenance belies its oustanding performance, reliability, and features...
80%
apcmag.com
Updated:
2013-02-07 08:09:00
It may not win any beauty contests, but the matte grey finish clearly marks the Lenovo ThinkPad T420 as a serious business notebook. The build quality is exceptional, with standouts being the solid metal hinges and rigid screen. Another great point is...
90%
Country Distributor
United Kingdom 1 distributor(s)