Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - USB Male
- - RS-232 Male
- - Blue
Long product name Lenovo 78Y2349 cable gender changer USB RS-232 Blue
:
USB to Serial 1 Port RS232 adapter
The long product name of Lenovo 78Y2349 cable gender changer USB RS-232 Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB to Serial 1 Port RS232 adapter
More>>>
Lenovo 78Y2349 cable gender changer USB RS-232 Blue:
The official description of Lenovo 78Y2349 cable gender changer USB RS-232 Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
USB to Serial providing one RS232 serial port. Up to 921,600 data transfer rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. USB to serial is the quick low cost way to connect your computer to a serial enabled device. Boost software gives industry leading functionality and compatibility.
Short summary description Lenovo 78Y2349 cable gender changer USB RS-232 Blue:
This short summary of the Lenovo 78Y2349 cable gender changer USB RS-232 Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo 78Y2349, USB, RS-232, Blue
Long summary description Lenovo 78Y2349 cable gender changer USB RS-232 Blue:
This is an auto-generated long summary of Lenovo 78Y2349 cable gender changer USB RS-232 Blue based on the first three specs of the first five spec groups.
Lenovo 78Y2349. Connector 1: USB, Connector 2: RS-232. Product colour: Blue