Lenovo logo

Lenovo ThinkPad T420 Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® NVS™ 4200M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17878
Info modified on:
27 Jan 2025, 08:36:24
Short summary description Lenovo ThinkPad T420 Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® NVS™ 4200M Windows 7 Professional Black:

Lenovo ThinkPad T420, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad T420 Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® NVS™ 4200M Windows 7 Professional Black:

Lenovo ThinkPad T420. Product type: Laptop. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® NVS™ 4200M. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.