location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge 15 Intel® Core™ i5 i5-480M 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVLJ4MD
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Edge 15 Intel® Core™ i5 i5-480M 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet LAN
  • - 4.5 h 65 W
  • - Windows 7 Professional 64-bit
Warranty: 1 Year
Long product name Lenovo ThinkPad Edge 15 Intel® Core™ i5 i5-480M 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional :
The long product name of Lenovo ThinkPad Edge 15 Intel® Core™ i5 i5-480M 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Edge 15, Intel Core i5-480M (2.66 GHz), 2GB RAM DDR3, 500GB HDD, DVD-RW, 15.6'' HD LED, 1366x768, 2.0MP Webcam, Gigabit Ethernet, 802.11b/g/n, Windows 7 Professional x64
More>>>
Lenovo ThinkPad Edge 15 Intel® Core™ i5 i5-480M 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional:
The official description of Lenovo ThinkPad Edge 15 Intel® Core™ i5 i5-480M 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Edge 14" and 15" are the latest addition to the ThinkPad family.
These stylish small-business notebooks provide the perfect blend of business and consumer features. The choice of Midnight Black — Gloss, Midnight Black — Smooth, or Heatwave Red — Gloss fi nish enhances the style statement of the ThinkPad Edge’s elegant industrial design.

With a strong focus on ease of use, ThinkPad Edge series introduces a new contemporary style keyboard layout and keycap design that refl ect modern usage patterns. The notebook’s UltraNav™ combination of TrackPoint® and multi-gesture touchpad provide you with a choice of navigation methods that increase its usability. A new low-light sensitive webcam offers excellent video performance, even under dim lighting conditions.

Small business owners and their employees expect reliable performance from their notebooks. ThinkPad Edge 14" and 15" offer reliable performance with the latest Intel® processor options, multiple wireless connectivity options and excellent battery life. Features such as Active Protection System™ and the spill-resistant keyboard ensure that ThinkPad Edge meets the rigorous demands of everyday usage scenarios. In addition, the optional fi ngerprint reader secures your data with hardware authentication.

Short summary description Lenovo ThinkPad Edge 15 Intel® Core™ i5 i5-480M 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional:
This short summary of the Lenovo ThinkPad Edge 15 Intel® Core™ i5 i5-480M 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Edge 15, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo ThinkPad Edge 15 Intel® Core™ i5 i5-480M 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad Edge 15 Intel® Core™ i5 i5-480M 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad Edge 15. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
HDD capacity
500 GB
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Maximum resolution
1366 x 768 pixels
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
1.5 W
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
2200 mAh
Battery life (max)
4.5 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
380 mm
Depth
247 mm
Height (front)
3.38 cm
Height (rear)
3.95 cm
Other features
Wireless technology
LAN
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Compatible operating systems
Windows 7
Interface type
PCI
Modem type
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 17:03:17
Uk has collected 64 expert reviews for Lenovo ThinkPad Edge 15 Intel® Core™ i5 i5-480M 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itpro.co.uk
Updated:
2011-08-14 17:03:17
Like the rest of Lenovo's ThinkPad range of laptops, the ThinkPad Edge is aimed at businesses, but more specifically at small firms that don't have dedicated IT departments. Neverthless, you'd be forgiven for thinking otherwise. While other ThinkPads have...
Bottom line We were a little disappointed by the ThinkPad Edge's smallish hard disk and poor-quality screen and it's missing some of the features many have come to expect from a ThinkPad. However, it does have good battery life, fast performance and a comfortable...
83%
techradar.com
Updated:
2011-08-14 17:03:17
Many were surprised when business-centric Lenovo announced the more consumer-focused ThinkPad Edge, and this is a laptop just as suited to the everyday buyer as the business person. The design is a far cry from the rest of the ThinkPad range. Instead o...
Good Excellent performance, Good screen, Robust build quality, Portability...
Bad Limited graphics power...
80%
techradar.com
Updated:
2012-11-19 07:42:06
Lenovo has long been associated with business, but its ThinkPad range has transcended the world of corporate business trips and offices and is now just as comfortable in the home. The ThinkPad Edge 15 doesn't disguise its corporate heritage and celebra...
Good Good build quality, Matt TFT screen, Dedicated graphics...
Bad Performance, Only 250GB HDD, Battery life...
50%
techadvisor.co.uk
Updated:
2012-11-19 07:42:11
The Lenovo ThinkPad Edge 15 receives an Intel Core i5 upgrade, bolstering its position as a powerful - and colourful - laptop which will appeal to more than just business users Gayer than your usual business laptop is Lenovo’s revised ThinkPad Edge...
Bottom line The Core i5 processor upgrade for the ThinkPad Edge 15 reaps rewards in general performance as well as graphics capability. Visually and in its overall design, the Edge is a stand-out business laptop. Andrew Harrison...
80%
HEXUS.net
Updated:
2016-12-14 21:05:47
Choosing a notebook has always been a tricky decision, and with new options arriving on an almost daily basis, the decision-making process isn't getting any easier. And it isn't just the notebooks themselves that are being constantly refreshed; their i...
0%
HEXUS.net
Updated:
2016-12-14 21:05:47
The ThinkPad, originally designed by IBM in 1992, is the one notebook that stands out as synonymous with no compromise business computing. Manufactured and marketed by Lenovo since 2005, it remains a popular choice due to its iconic design and renowne...
Bottom line With the Edge, it seems Lenovo has attempted to find a gap between the popular IdeaPad and ThinkPad product lines. Unfortunately, it seems that gap doesn't exist - and if it does, the ThinkPad Edge hasn't quite managed to find it. If you're in the mark...
60%
tbreak.ae
Updated:
2016-12-14 21:05:47
The ThinkPad Edge tries to update the classic ThinkPad design with rounded corners and a new keyboard...
Bottom line The Edge certainly revamps ThinkPad's design and offers good performance but the keyboard is not as legendary The ThinkPad Edge is a somewhat new direction for Lenovo with a re-design of the ThinkPad series that still looks very much like it did fifte...
70%
au.pcmag.com
Updated:
2018-05-31 07:48:43
The Lenovo Edge 15 (80H10004US) ($699.99 as tested) looks and acts a lot like its sibling, the Editors' Choice Lenovo Flex 2 (15-inch), but this midprice desktop-replacement laptop falls a bit short on performance and battery life. But even while it doesn...
Good 300-degree hinge, 1080p touch screen, 1TB hard drive...
Bad Performance and battery life lag slightly behind the competition...
Bottom line The Lenovo Edge 15 desktop-replacement laptop looks and acts like its Flex sibling, but slightly lower performance scores hold it back from our top recommendation...
80%
HEXUS.net
Updated:
2011-08-14 17:03:17
The ThinkPad, originally designed by IBM in 1992, is the one notebook that stands out as synonymous with no compromise business computing. Manufactured and marketed by Lenovo since 2005, it remains a popular choice due to its iconic design and renowne...
Bottom line With the Edge, it seems Lenovo has attempted to find a gap between the popular IdeaPad and ThinkPad product lines. Unfortunately, it seems that gap doesn't exist - and if it does, the ThinkPad Edge hasn't quite managed to find it. If you're in the mark...
60%
tbreak.com
Updated:
2011-08-14 17:03:17
The ThinkPad Edge tries to update the classic ThinkPad design with rounded corners and a new keyboard. Posted on March 25, 2010 by Abbas Jaffar Ali 9486Leave a Commenthttp://tech.tbreak.com/2010/03/lenovo-thinkpad-edge-15/Lenovo+ThinkPad+Edge+152010...
Bottom line The Edge certainly revamps ThinkPad's design and offers good performance but the keyboard is not as legendary The ThinkPad Edge is a somewhat new direction for Lenovo with a re-design of the ThinkPad series that still looks very much like it did fifte...
70%
HEXUS.net
Updated:
2012-11-18 18:21:26
Choosing a notebook has always been a tricky decision, and with new options arriving on an almost daily basis, the decision-making process isn't getting any easier. And it isn't just the notebooks themselves that are being constantly refreshed; their i...
0%
notebookcheck.net
Updated:
2012-11-19 07:42:07
Today, everything is a bit more complicated . Aside Lenovo's original products, there are seven ThinkPad divisions in the product portfolio. Its newest sprouts are the ThinkPad Edge models. With "sophisticated simplicity" and a low price, Lenovo particula...
Good Quiet, even under load, Hard disk sensor, Function keys replace F keys, Many supply options and services...
Bad Poorly illuminated display, Hot under load, as well as idle mode, Minor manufacturing flaws...
Bottom line The ThinkPad Edge is perhaps the first step towards letting go of the classical ThinkPad design to a more modern styling. If that is really necessary will remain to be a matter of taste. You however have to accept setbacks in terms of function, as well as...
79%
HEXUS.net
Updated:
2012-11-19 07:42:10
Choosing a notebook has always been a tricky decision, and with new options arriving on an almost daily basis, the decision-making process isn't getting any easier. And it isn't just the notebooks themselves that are being constantly refreshed; their i...
0%
toptenreviews.com
Updated:
2012-11-19 07:42:14
Not every business user demands a top-of-the-line, hard-hitting, powerhouse business laptop. Some just need a machine that enables them to check their email and run Word as they travel from point A to point B. If that sounds like you, consider the Leno...
Good A wide arrangement of connectivity ports keeps your devices connected and synced...
Bad Its slower processor and less than average RAM leave it lagging behind the rest.
Bottom line The ThinkPad is a good choice for the lightweight user who doesn’t demand much power...
75%
thinkcomputers.org
Updated:
2012-11-19 07:42:20
A few months ago we took a look at Lenovo’s and we absolutely loved it. It was a great blend of consumer and business features not to mention it looked great. The 13-inch form factor is perfect for some people, but many people want a larger laptop...
Good Awesome red color on the lid, ThinkVantage tools, Comfortable new keyboard...
Bad Poor battery life, Looks a little boxy compared to the 13-inch model, Loud optical drive...
Bottom line The ThinkPad Edge is definitely another great offering from Lenovo, especially for people looking for a great mix of business and consumer features. As far as the business aspect goes you do get the ThinkVantage software suite that has a lot of very co...
70%
notebookreview.com
Updated:
2012-11-19 07:42:23
Lenovo ThinkPad Edge 15 Review Article ContentsLenovo ThinkPad Edge 15 Review The Lenovo ThinkPad Edge 15 is the biggest notebook in the Edge family that also includes 13 and 14-inch models. The Edge series is known for its stylish looks that set i...
0%
pcmag.com
Updated:
2012-11-19 07:42:27
If you're not an overly demanding business user, simplicity definitely has its advantages. For instance, a moderately equipped laptop, like the Lenovo ThinkPad Edge 15, runs for as little as $650 (direct). Its boxy black frame may not strike a chord...
Good Inexpensive. Fabulous user experience. Dual pointing devices. Big screen. HDMI port and ExpressCard slot included.
Bad Drab aesthetics. Only 2GB of RAM in the base configuration. Low screen resolution.
Bottom line If you could care less about the looks of a small business laptop, the Lenovo ThinkPad Edge 15 is user-friendly and cheap...
70%
techreviewsource.com
Updated:
2014-12-03 01:47:43
Lenovo's new Edge 15 is an extremely thin and lightweight 15-inch laptop with a 300-degree flexible display hinge. This "dual-mode" laptop lets you turn the laptop into a kiosk-like stand. Overall the laptop has excellent performance and a great design.Th...
Good Extremely thin design, Allaluminum, sturdy chassis, Rotatable display, Strong performance...
Bad Trackpad is far to the left...
90%
notebookcheck.net
Updated:
2014-12-13 03:04:17
Our review unit is the less expensive of the two options available at Best Buy: for $699 MSRP , you get an Intel Core i5-4210U , 6 GB of DDR3L RAM , and a 1 TB 5400 RPM hard drive —and, of course, a touchscreen. For $200 more ($899 MSRP), Lenovo also offe...
Good Strong metal case, Attractive finish, Reasonably good value, Good hinges, Good temperature management, Quiet under load, Easy maintenance...
Bad Disappointing LCD brightness, Poor color reproduction, Bad keyboard, Inhibited performance due to TDP/firmware constraints, Unimpressive application performance, primarily thanks to the conventional 5400 RPM hard drive, Single-channel memory operation due...
Bottom line The Lenovo Edge 15 The Edge 15 certainly is a massive improvement over the IdeaPad Flex 15 it replaces, with close-to-premium build quality and commendable rigidity alongside a sleek and understated metallic look that is universally appealing. Our review...
75%
computershopper.com
Updated:
2014-12-21 05:28:49
The latest example is the $699 Lenovo Edge 15, a model built exclusively for Best Buy that combines the 300-degree hinge from the Flex series, a full 1080p touch screen, and other creature comforts in a stellar-looking metal chassis. The performance bits...
Good Great-looking (and slim) metal enclosure, Stand mode adds versatility, Full HD IPS touch screen, Roomy keyboard and touch pad, Attractive price...
Bad Merely passable performance, Stand mode leaves keys exposed on the underside, Disappointing Webcam...
Bottom line Sleek yet affordable, Lenovo's special-for-Best-Buy Edge 15 delivers a big touch screen, roomy keyboard, and dual-mode versatility ideal for home, office, or dorm life. Read More…...
80%
pcmag.com
Updated:
2015-02-01 09:51:55
The Lenovo Edge 15 (80H10004US) ($699.99 as tested) looks and acts a lot like its sibling, the Editors' Choice Lenovo Flex 2 (15-inch)$619.00 at Lenovo, but this midprice desktop-replacement laptop falls a bit short on performance and battery life. B...
Good 300-degree hinge. 1080p touch screen. 1TB hard drive.
Bad Performance and battery life lag slightly behind the competition...
Bottom line The Lenovo Edge 15 desktop-replacement laptop looks and acts like its Flex sibling, but slightly lower performance scores hold it back from our top recommendation...
80%
Laptopmag.com
Updated:
2015-02-03 01:10:42
If you want to flip your notebook's screen around for movie-watching, but don't need it to go all the way to tablet mode, Lenovo's Edge 15 might be for you. An improvement over last year's similar Flex 2 15 , the Edge adds premium upgrade options such as...
Good Full HD display comes standard, Loud stereo speakers, Nice aluminum exterior, Comfy keyboard will 10-key numpad...
Bad Short battery life, Flat, tinny audio...
Bottom line The Edge 15 picks up where the Flex 2 15 left off, with a 300-degree full HD screen, a premium aluminum design and booming speakers...
60%
notebooks.com
Updated:
2015-05-24 06:26:51
Everywhere you look there's a tablet or all-in-one vying for PC users. If the traditional notebook is a battleship under attack than it's the Lenovo Edge 15 and notebooks of its elk that are firing all of the shots.The Lenovo 15 both embraces and attempts...
Bottom line Once the smoke has cleared, I can't say that the Lenovo Edge 15 comes out on top against traditional notebooks handily. In fact, I'd say it's pretty much a draw. The Stand Mode doesn't add a lot, though its touch screen display is a clear winner. If you'r...
0%
techaeris.com
Updated:
2018-02-23 11:16:45
Lenovo has been rising as a recognizable name brand when it comes to personal and business laptops. The Best Buy exclusive Lenovo Edge 15 attempts to build on this momentum with a new thinner aluminum chassis, 10-point 1080p touch screen, and a 300-degree...
Good Sturdy build, thin, Stand Mode has its uses...
Bad Glare on glossy screen, speaker sound in Stand Mode could use a boost...
Bottom line The Lenovo Edge 15 should be something you seriously consider if you are in the market for a new laptop. Depending on what you do on a daily basis, the Edge 15 with the i5 processor is suitable for most basic computing tasks. Personally, I'd be more incli...
44%
notebookcheck.net
Updated:
2020-04-17 10:34:42
Hot stuff. With the ThinkPad E series, Lenovo targets both the normal office market as well as people who occasionally like to play games – at least when the ThinkPad laptop is configured with an AMD GPU. Bringing these two things together proves more dif...
Good great ThinkPad input devices, robust chassis, storage upgradability...
Bad no microSD slot, only one SO-DIMM slot, throttling after the stress test, GPU limitation in battery mode, extremely high temperatures under load...
Bottom line Like with the smaller ThinkPad E14, the usage of a thinner chassis means that some features are lost. One of them is the microSD slot. The second RAM slot is also sorely missed. Where the E15 differs from its smaller relative is in the fact that the missi...
82%
laptopmedia.com
Updated:
2020-05-14 08:47:37
Now, Lenovo is generally known for the high standard they keep with the ThinkPad series of devices. We hope that this is not changed with the E15. In order to pump up the versatility, the manufacturer has given the laptop a 1080p IPS display option, speak...
Good Decent upgradability with PCIe x4 drive support, Backlit, spill-resistant keyboard, equipped with the Nipple, Wide viewing angles and good contrast ratio, Optional fingerprint reader, USB Type-C charging...
Bad Covers only 52% of sRGB, Uses harmful PWM for all brightness levels, except the maximum (our Health-Guard profile fixes the issue), Lacks an SD card reader, A downgrade in battery life and maximum RAM supported, compared to its predecessor...
Bottom line If we look at the picture from the perspective of a business owner, or a person, who needs a laptop mainly for e-mails, word-processing applications, or even developing work, the entire package is not that bad. It has a great keyboard, reasonably good tou...
0%