location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB DVD Burner optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB DVD Burner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43N3264
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2019 09:37:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo USB DVD Burner optical disc drive :
The long product name of Lenovo USB DVD Burner optical disc drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB DVD Burner
More>>>
Lenovo USB DVD Burner optical disc drive:
The official description of Lenovo USB DVD Burner optical disc drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo USB Portable DVD Burner is a small form factor external portable DVD and CD recordable drive that can be attached to notebooks to a functional USB 2.0 port(s). The drive is powered by one or two available USB 2.0 ports with one USB Y cable, depending on configuration. No power adapter is included or necessary. The included comprehensive software bundle consists of: - WinDVD for playback of MPEG-2 files and DVD movies. - Creator Business Edition burning software for recording to CD and DVD supported media. - My DVD for capturing, editing, and creating your own videos.

Short summary description Lenovo USB DVD Burner optical disc drive:
This short summary of the Lenovo USB DVD Burner optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB DVD Burner, Tray, 2 MB, 24x, 24x, 24x, 10 - 80%

Long summary description Lenovo USB DVD Burner optical disc drive:
This is an auto-generated long summary of Lenovo USB DVD Burner optical disc drive based on the first three specs of the first five spec groups.

Lenovo USB DVD Burner. Disc loading type: Tray. Drive device, buffer size: 2 MB. CD write speed: 24x, CD rewrite speed: 24x. CD read speed: 24x. Dimensions (WxDxH): 145 x 155 x 21 mm

Design
Internal *
No
Disc loading type
Tray
Performance
Drive device, buffer size
2 MB
Plug and Play
Yes
Writing speed
CD write speed *
24x
CD rewrite speed
24x
Reading speed
CD read speed *
24x
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Dimensions (WxDxH)
145 x 155 x 21 mm
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)