Lenovo logo

Lenovo ThinkPad Edge 15 Intel® Core™ i5 i5-430M 39.6 cm (15.6") 4 GB 500 GB AMD Mobility Radeon HD 5145 Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15400
Info modified on:
29 Jan 2025, 18:46:28
Short summary description Lenovo ThinkPad Edge 15 Intel® Core™ i5 i5-430M 39.6 cm (15.6") 4 GB 500 GB AMD Mobility Radeon HD 5145 Windows 7 Professional Black:

Lenovo ThinkPad Edge 15, Intel® Core™ i5, 2.26 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad Edge 15 Intel® Core™ i5 i5-430M 39.6 cm (15.6") 4 GB 500 GB AMD Mobility Radeon HD 5145 Windows 7 Professional Black:

Lenovo ThinkPad Edge 15. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5145. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.42 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.