Lenovo logo

Lenovo ThinkPad X201i Intel® Core™ i5 i5-460M 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel UMA Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50366
Info modified on:
29 Jan 2025, 19:07:10
Short summary description Lenovo ThinkPad X201i Intel® Core™ i5 i5-460M 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel UMA Windows 7 Professional Black:

Lenovo ThinkPad X201i, Intel® Core™ i5, 2.53 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad X201i Intel® Core™ i5 i5-460M 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel UMA Windows 7 Professional Black:

Lenovo ThinkPad X201i. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel UMA. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.47 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.