Lenovo logo

Lenovo ThinkPad T410s Intel® Core™ i5 35.8 cm (14.1") 4 GB DDR3-SDRAM 128 GB NVIDIA Quadro HD 6310 Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10018
Info modified on:
27 Jan 2025, 08:23:27
Short summary description Lenovo ThinkPad T410s Intel® Core™ i5 35.8 cm (14.1") 4 GB DDR3-SDRAM 128 GB NVIDIA Quadro HD 6310 Windows 7 Professional Black:

Lenovo ThinkPad T410s, Intel® Core™ i5, 2.53 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad T410s Intel® Core™ i5 35.8 cm (14.1") 4 GB DDR3-SDRAM 128 GB NVIDIA Quadro HD 6310 Windows 7 Professional Black:

Lenovo ThinkPad T410s. Processor family: Intel® Core™ i5, Processor frequency: 2.53 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Optical drive type: DVD Super Multi DL. Mobile network generation: 3G. Discrete graphics card model: NVIDIA Quadro HD 6310. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.