Lenovo ThinkPad T410s, Intel® Core™ i5, 2.53 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 4 GB, 128 GB
Lenovo ThinkPad T410s. Processor family: Intel® Core™ i5, Processor model: i5-540M, Processor frequency: 2.53 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.8 kg