Lenovo logo

Lenovo ThinkPad X201 Tablet Intel® Core™ i7 i7-620LM Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30446
Info modified on:
24 Jan 2025, 20:38:26
Short summary description Lenovo ThinkPad X201 Tablet Intel® Core™ i7 i7-620LM Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional:

Lenovo ThinkPad X201 Tablet, Intel® Core™ i7, 2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad X201 Tablet Intel® Core™ i7 i7-620LM Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional:

Lenovo ThinkPad X201 Tablet. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-620LM, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 1.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.