Lenovo logo

Lenovo ThinkPad X201s Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Ultimate Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18587
Info modified on:
23 Jan 2025, 18:50:13
Short summary description Lenovo ThinkPad X201s Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Ultimate Black:

Lenovo ThinkPad X201s, Intel® Core™ i7, 2.13 GHz, 30.7 cm (12.1"), 1440 x 900 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad X201s Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Ultimate Black:

Lenovo ThinkPad X201s. Processor family: Intel® Core™ i7, Processor model: i7-640LM, Processor frequency: 2.13 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Ultimate. Product colour: Black. Weight: 1.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.