Lenovo logo

Lenovo ThinkPad W701 Intel® Core™ i7 i7-820QM 43.4 cm (17.1") 4 GB DDR3-SDRAM 128 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13849
Info modified on:
23 Jan 2025, 18:32:52
Short summary description Lenovo ThinkPad W701 Intel® Core™ i7 i7-820QM 43.4 cm (17.1") 4 GB DDR3-SDRAM 128 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional Black:

Lenovo ThinkPad W701, Intel® Core™ i7, 1.73 GHz, 43.4 cm (17.1"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad W701 Intel® Core™ i7 i7-820QM 43.4 cm (17.1") 4 GB DDR3-SDRAM 128 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional Black:

Lenovo ThinkPad W701. Processor family: Intel® Core™ i7, Processor model: i7-820QM, Processor frequency: 1.73 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® Quadro® FX 2800M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 3.83 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.