Lenovo logo

Lenovo ThinkPad W701 Intel® Core™ i7 i7-720QM 43.2 cm (17") 2 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17988
Info modified on:
24 Jan 2025, 20:40:00
Short summary description Lenovo ThinkPad W701 Intel® Core™ i7 i7-720QM 43.2 cm (17") 2 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional:

Lenovo ThinkPad W701, Intel® Core™ i7, 1.6 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad W701 Intel® Core™ i7 i7-720QM 43.2 cm (17") 2 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional:

Lenovo ThinkPad W701. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® FX 2800M. Operating system installed: Windows 7 Professional. Weight: 3.83 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.