Lenovo logo

Lenovo ThinkPad X100e Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM 320 GB Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15924
Info modified on:
24 Jan 2025, 20:32:11
Short summary description Lenovo ThinkPad X100e Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM 320 GB Windows 7 Professional Black:

Lenovo ThinkPad X100e, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad X100e Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM 320 GB Windows 7 Professional Black:

Lenovo ThinkPad X100e. Product type: Netbook. Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.5 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.