Lenovo logo

Lenovo ThinkPad X100e AMD Athlon Neo L335 29.5 cm (11.6") 2 GB DDR2-SDRAM 250 GB Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8734
Info modified on:
02 Sept 2024, 22:48:30
Warranty:
1 year
Long product name Lenovo ThinkPad X100e AMD Athlon Neo L335 29.5 cm (11.6") 2 GB DDR2-SDRAM 250 GB Windows 7 Professional Black:

ThinkPad X100e - 11.6" WXGA TFT, AMD Athlon Neo X2 L335 (1.6GHz), 2GB DDR2 RAM, 250GB SATA HDD, Gigabit Ethernet, Windows 7 Professional, 1500g, black

Lenovo ThinkPad X100e AMD Athlon Neo L335 29.5 cm (11.6") 2 GB DDR2-SDRAM 250 GB Windows 7 Professional Black:

Ultracool ultraportable
The new ThinkPad® X100e. Cool, confident, with a slick new design and bold color options. But make no mistake, the X100e is all ThinkPad—reliable, rock-solid and well-equipped. Best of all, it’s the most affordable ThinkPad ever!

X100e key features
-Sub-1.48kg with a 6-cell battery starting weight.
-Small footprint.
-Roomy 11.6" HD display.
-Available in Midnight Black and Heatwave Red all in smooth finishes.
-ISO full-sized, spill-resistant keyboard.
-TrackPoint® and multitouch touchpad.
-Powerful AMD processor.
-Low-light-sensitive Web camera.
-Multiple connectivity options.
-ThinkVantage® Technologies.
-Corporate OS support.
-Robust warranty options.
-3 USB ports (1 powered), 4-in-1 media card reader and HD audio.
-Affordable pricing.

Professional-grade for business and classroom
The globally available, reliable X100e, with worry-free corporate OS support, robust warranties, ThinkVantage Technologies and a powerful AMD processor, is ideal for entrepreneurs and students alike. And at such an amazing price, you can afford to outfit the whole office or provide a laptop for each student.

Highly mobile
The X100e ultraportable lets you work from practically anywhere!
-Variety of connectivity options, including 802.11n, gigabit Ethernet and optional Bluetooth and WWAN.
-Starts at under 1.36Kgs.
-Slim profile and small footprint.

Accessorize your ThinkPad X100e laptop
- Sling case: Perfect for on-the-go computing, the ThinkPad X100e sling case is ultra thin, lightweight and has pockets to hold your AC adapter, headphones or other small peripheral devices.
- Wireless keyboard and mouse: Add a Lenovo 2.4GHz Ultraslim Wireless Keyboard and Mouse combination for convenient desktop use. Contemporary, low-profile design, featuring a compact footprint and cordless freedom, comfort and control.
- Power adapter: No need to carry a bag full of chargers when you can use this handy Lenovo 90W Ultraslim ACDC combo adapter to power your notebook, cell phone or MP3 player.
- External hard drive: Store more with the high-capacity Lenovo USB 320GB hard drive without the need for an AC power adapter. Its small, lightweight size makes it completely portable.

Designed for usability
The ISO full-sized, spill-resistant keyboard combines the legendary ThinkPad feel with a contemporary look for a simplified user experience. ThinkPad X100e also features an 11.6" HD display, the familiar TrackPoint pointing device and a multitouch touchpad that lets you easily zoom, scroll and rotate using simple two-finger gestures.

Good for the environment
In keeping with Lenovo's firm commitment to environmental responsibility, ThinkPad X100e meets EPEAT Silver, ENERGY STAR® and RoHS standards.

Short summary description Lenovo ThinkPad X100e AMD Athlon Neo L335 29.5 cm (11.6") 2 GB DDR2-SDRAM 250 GB Windows 7 Professional Black:

Lenovo ThinkPad X100e, AMD Athlon Neo, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad X100e AMD Athlon Neo L335 29.5 cm (11.6") 2 GB DDR2-SDRAM 250 GB Windows 7 Professional Black:

Lenovo ThinkPad X100e. Processor family: AMD Athlon Neo, Processor model: L335, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.5 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.