Lenovo logo

Lenovo ThinkPad X100e AMD Athlon Neo MV-40 29.5 cm (11.6") 2 GB 160 GB Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69581
Info modified on:
22 Jan 2025, 05:24:09
Short summary description Lenovo ThinkPad X100e AMD Athlon Neo MV-40 29.5 cm (11.6") 2 GB 160 GB Windows 7 Professional Black:

Lenovo ThinkPad X100e, AMD Athlon Neo, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad X100e AMD Athlon Neo MV-40 29.5 cm (11.6") 2 GB 160 GB Windows 7 Professional Black:

Lenovo ThinkPad X100e. Processor family: AMD Athlon Neo, Processor model: MV-40, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 160 GB. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.