Lenovo logo

Lenovo ThinkPad X100e L625 29.5 cm (11.6") 3 GB 320 GB AMD Radeon HD 3200 Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43578
Info modified on:
27 Jan 2025, 08:16:59
Short summary description Lenovo ThinkPad X100e L625 29.5 cm (11.6") 3 GB 320 GB AMD Radeon HD 3200 Windows 7 Professional:

Lenovo ThinkPad X100e, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 3 GB, 320 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad X100e L625 29.5 cm (11.6") 3 GB 320 GB AMD Radeon HD 3200 Windows 7 Professional:

Lenovo ThinkPad X100e. Processor model: L625, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB. Total storage capacity: 320 GB. Mobile network generation: 3G. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Professional. Weight: 1.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.