Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X100e, UK Netbook Black 29.5 cm (11.6") 1366 x 768 pixels 2 GB DDR2-SDRAM Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X100e, UK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NTS5EUK
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6799
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 04 Apr 2019 11:10:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Lenovo ThinkPad X100e, UK Netbook Black 29.5 cm (11.6") 1366 x 768 pixels 2 GB DDR2-SDRAM Windows 7 Professional :
The short editorial description of Lenovo ThinkPad X100e, UK Netbook Black 29.5 cm (11.6") 1366 x 768 pixels 2 GB DDR2-SDRAM Windows 7 Professional

ThinkPad X100e, AMD Turion Neo X2 Dual-Core L625, 2GB DDR2 RAM, 320GB HDD, 11.6" HD TFT, Bluetooth 2.1+EDR, Webcam, Windows 7 Professional 32-bit
More>>>
Lenovo ThinkPad X100e, UK Netbook Black 29.5 cm (11.6") 1366 x 768 pixels 2 GB DDR2-SDRAM Windows 7 Professional:
The official marketing text of Lenovo ThinkPad X100e, UK Netbook Black 29.5 cm (11.6") 1366 x 768 pixels 2 GB DDR2-SDRAM Windows 7 Professional as supplied by the manufacturer

Ultracool ultraportable
The new ThinkPad® X100e. Cool, confident, with a slick new design and bold color options. But make no mistake, the X100e is all ThinkPad—reliable, rock-solid and well-equipped. Best of all, it's the most affordable ThinkPad ever!

Professional-grade for business and classroom
The globally available, reliable X100e, with worry-free corporate OS support, robust warranties, ThinkVantage Technologies and a powerful AMD processor, is ideal for entrepreneurs and students alike. And at such an amazing price, you can afford to outfit the whole office or provide a laptop for each student.

Designed for usability
The ISO full-sized, spill-resistant keyboard combines the legendary ThinkPad feel with a contemporary look for a simplified user experience. ThinkPad X100e also features an 11.6" HD display, the familiar TrackPoint pointing device and a multitouch touchpad that lets you easily zoom, scroll and rotate using simple two-finger gestures.

Good for the environment
In keeping with Lenovo's firm commitment to environmental responsibility, ThinkPad X100e meets EPEAT Gold, ENERGY STAR® and RoHS standards.

Short summary description Lenovo ThinkPad X100e, UK Netbook Black 29.5 cm (11.6") 1366 x 768 pixels 2 GB DDR2-SDRAM Windows 7 Professional:
This short summary of the Lenovo ThinkPad X100e, UK Netbook Black 29.5 cm (11.6") 1366 x 768 pixels 2 GB DDR2-SDRAM Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X100e, UK, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, Windows 7 Professional, Black

Long summary description Lenovo ThinkPad X100e, UK Netbook Black 29.5 cm (11.6") 1366 x 768 pixels 2 GB DDR2-SDRAM Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad X100e, UK Netbook Black 29.5 cm (11.6") 1366 x 768 pixels 2 GB DDR2-SDRAM Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad X100e, UK. Product type: Netbook. Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.48 kg

Design
Product type *
The sub-category of the product.
Netbook
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
29.5 cm (11.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
667 MHz
Storage
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Graphics
Maximum graphics adapter memory
0.128 GB
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
1000 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.48 kg
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11b/g/n
Graphics adapter
Radeon HD 3200
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 06:24:39
Uk has collected 70 expert reviews for Lenovo ThinkPad X100e, UK Netbook Black 29.5 cm (11.6") 1366 x 768 pixels 2 GB DDR2-SDRAM Windows 7 Professional and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 06:24:39
Nl heeft 70 proffesionele recensies verzameld voor Lenovo ThinkPad X100e, UK Netbook Zwart 29,5 cm (11.6") 1366 x 768 Pixels 2 GB DDR2-SDRAM Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 06:24:39
Fr a recueilli 70 avis d’experts pour Lenovo ThinkPad X100e, UK Netbook Noir 29,5 cm (11.6") 1366 x 768 pixels 2 Go DDR2-SDRAM Windows 7 Professional et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 06:24:39
De hat 70 Expertenmeinungen über Lenovo ThinkPad X100e, UK Netbook Schwarz 29,5 cm (11.6 Zoll) 1366 x 768 Pixel 2 GB DDR2-SDRAM Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 06:24:39
Testseek ha raccolto 70 recensioni da parte di esperti per Lenovo ThinkPad X100e, UK Netbook Nero 29,5 cm (11.6") 1366 x 768 Pixel 2 GB DDR2-SDRAM Windows 7 Professional e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 06:24:39
Es ha coleccionado 70 opiniones de expertos para Lenovo ThinkPad X100e, UK Netbook Negro 29,5 cm (11.6") 1366 x 768 Pixeles 2 GB DDR2-SDRAM Windows 7 Professional y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 06:24:39
Dk har samlet 70 ekspertanmeldelser for Lenovo ThinkPad X100e, UK Netbook Sort 29,5 cm (11.6") 1366 x 768 pixel 2 GB DDR2-SDRAM Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 06:24:39
Se har samlat in 70 experttester för Lenovo ThinkPad X100e, UK Netbook Svart 29,5 cm (11.6") 1366 x 768 pixlar 2 GB DDR2-SDRAM Windows 7 Professional och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 06:24:39
Es has recollit 63 revisions d'experts per Lenovo ThinkPad X100e, UK Netbook Negre 29,5 cm (11.6") 1366 x 768 Pixeles 2 GB DDR2-SDRAM Windows 7 Professional i la qualificació mitjana dels experts és de 75 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 06:24:39
Testseek има добиено 63 оцени од експерти за Lenovo ThinkPad X100e, UK Мрежен лаптоп Црн 29,5 cm (11.6") 1366 x 768 пиксели 2 GB DDR2-SDRAM Windows 7 Professional, при што просечната оцена на експертите е 75 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
75%
Source Review comments Score
trustedreviews.com
Updated:
2012-11-19 06:24:36
If you've read our 2010 Awards or, more recently, the Christmas Netbook Buyers' Guide , you might remember that one of our winning choices was Dell's M101z (thanks in large part to its AMD Athlon Neo processor, which makes for a great, and usually more po...
70%
T3.com
Updated:
2012-11-19 06:24:36
Lenovo’s ThinkPad range has been around for years, even back during the company’s IBM heritage. Aimed primarily at business users, the X100 series is the first to include AMD processors, and the X100e offers a more affordable - netbook rivalling - p...
Good Excellent keyboard, Decent performance, Solid build, Flexible screen...
Bad Battery performance isn't outstanding, Some netbooks are cheaper...
Bottom line For the business user, the X100e is reliable in build and performance, battery life could be better though...
80%
pcauthority.com.au
Updated:
2012-11-19 06:24:37
Defining what makes Lenovo's ThinkPad X100e special is easy, but the question of whether it's a netbook or a true ultraportable is altogether more tricky. One of the key motivations for lumping the X100e firmly in the netbook category would be its perf...
Bottom line Great value coupled with superb ergonomics; but battery life lags behind the best...
83%
techradar.com
Updated:
2012-11-19 06:24:37
Lenovo's ThinkPad range is known for offering arguably the best business laptops you can buy, but prices have traditionally been quite high. The ThinkPad X100e remedies this and brings effortlessly high-class corporate usability to the entry-level mark...
Good Great build quality, Good usability, Decent graphics power, Decent battery life, Keyboard...
Bad Weak office performance, No built in DVD drive...
Bottom line Great build quality and decent graphics power is only let down by the weak office performance...
70%
whatlaptop.techradar.com
Updated:
2012-11-19 06:24:37
Lenovo’s ThinkPad range is known for offering arguably the best business laptops you can buy, but prices have traditionally been quite high. The Lenovo ThinkPad X100e (£394 inc. VAT) remedies this and brings effortlessly high-class corporate usability...
0%
v3.co.uk
Updated:
2012-11-19 06:24:37
Lenovo's ThinkPad X100e fits somewhere between a netbook and a full laptop in size and capabilities, and is also one of the lowest priced ThinkPads available. This, combined with the traditional ThinkPad quality and attention to detail, should make it...
Good Solidly built; more powerful than a netbook, but smaller than most other laptops...
Bad Price comparable to some 13in laptops; no optical drive, Rating:...
Bottom line Lenovo's Thinkpad X100e is certainly more powerful than a netbook, and more usable thanks to its 11.6in display. However, its weight and price are comparable with some larger laptops with a 13in screen. Nevertheless, the X100e exudes a build quality rarel...
100%
smarthouse.com.au
Updated:
2012-11-19 06:24:37
This 11.6-inch notebook weighs 1.5kg and fits easily inside a small bag. The X100e makes do without an optical drive but comes with three USB ports, a 4-in-1 card reader, D-Sub out, Ethernet, and microphone/headphone combo jack.In terms of specificatio...
Good Lightweight; Bright screen; Good specifications; Useful preinstalled software; Tactile keys; Trackpoint and touchpad...
Bad Battery life; Keyboard layout may confuse some...
80%
pcauthority.com.au
Updated:
2012-11-19 06:24:37
Eschewing fashion and fads for straightforward practicality, it's little surprise to find legions of ThinkPads in businesses across the world. After all, the Lenovo brand is almost a byword for durability, but one thing they've never been is cheap. The...
Bottom line With netbook portability and Lenovo’s ThinkPad quality, the X100e is an absolute steal...
83%
theregister.co.uk
Updated:
2012-11-19 06:24:37
As netbooks approach adolescence, they're outgrowing the original bargain basement specs and compromises acceptable to a beach girl, and heading towards £500. But around this price they're meeting ever-cheaper thin and light notebooks, or "ultraportabl...
Bottom line Compared with these options, your £400-odd doesn't get you a machine with outstanding battery life, or great performance. So for some, the X100e might fall between two stools. But for conservative buyers, or those valuing robustness over whizz-bang fe...
70%
itreviews.com
Updated:
2012-11-19 06:24:38
The Lenovo ThinkPad X100e is a solidly built, small format notebook computer. The absence of an optical drive will annoy some, but if netbooks don't have quite enough oomph for you, and the money is available, this could be a good alternative. Lenovo...
0%
zdnet.co.uk
Updated:
2012-11-19 06:24:38
The netbook-like ThinkPad X100e has a high-resolution 11.6in. screen and an excellent keyboard. Its AMD Athlon Neo X2 MV-40 processor helps to deliver better performance than the average netbook, but battery life could be longer.
Good Highresolution 11.6in. screen, Excellent keyboard, Strong, solid chassis, Attractive price...
Bad No optical drive, Battery life could be better...
Bottom line The netbook-like ThinkPad X100e has a high-resolution 11.6in. screen and an excellent keyboard. Its AMD Athlon Neo X2 MV-40 processor helps to deliver better performance than the average netbook, but battery life could be longer...
75%
expertreviews.co.uk
Updated:
2012-11-19 06:24:38
ThinkPads have been hugely popular with businesses across the world, thanks to their robustness, excellent management tools and practicality, but the high price they command has typically pushed them out of reach of most consumers. The ThinkPad X100e l...
Bottom line The ThinkPad X100e is a cheap, but very desirable laptop that bridges the gap between netbooks and CULV laptops...
100%
goodgearguide.com.au
Updated:
2012-11-19 06:24:38
Lenovo's ThinkPad X100e is an ultraportable notebook aimed primarily at business users who want something mobile but affordable. It weighs only 1.5kg, has an 11.6in screen and costs $999. It features one of the best keyboards in its class and it's also very sturdy.Click here for specs on Lenovo ThinkPad X100eThe Lenovo ThinkPad X100e is bigger and more powerful than a netbook; it's a viable solution for anyone who has been thinking about purchasing a netbook but been put off by the size and...
Good Excellent keyboard, has both a TrackPoint device and a touchpad, solid build quality, good performance...
Bad Could use longer battery life, some keys are not in usual positions, touchpad buttons can get in the way when opening the lid...
Bottom line Lenovo's ThinkPad X100e is a very well built, sub-$1000 ultraportable for business users. It's comfortable to use and reasonably fast, and, coupled with a global warranty, we think it's a great little laptop for travelling professionals. However, it could...
70%
pcadvisor.co.uk
Updated:
2012-11-19 06:24:38
Product Code: NTT2FUK The Lenovo ThinkPad X100e is a sturdy and reasonably quick business laptop that's very comfortable to use. Lenovo's ThinkPad X100e is an ultraportable notebook aimed primarily at business users who want something mobile but aff...
Bottom line The Lenovo ThinkPad X100e is a very well built, sub-£500 ultraportable for business users. It's comfortable to use and reasonably fast, and, coupled with a global warranty, we think it's a great little laptop for travelling professionals. How...
70%
alphr.com
Updated:
2012-11-19 06:24:38
Eschewing fashion and fads for straightforward practicality, it’s little surprise to find legions of ThinkPads barracked in businesses across the world. After all, the Lenovo brand is almost a byword for durability, but one thing they’ve never been is...
Bottom line Combining netbook portability with Lenovo's ThinkPad quality, the X100e is an absolute steal...
83%
tlbhd.com
Updated:
2013-02-20 04:11:32
Well, the x100e is a ThinkPad, and that kind of says it all. The brand ThinkPad instantly makes you think of a business laptop, with a sober design and top notch build quality. And that is the case here also: you get the nicely build body, matte and in bl...
Bottom line Ever since i can remember, I've been a fan of sober classy laptops and the old IBM ThinkPads were the standard for me many years ago. The ThinkPads are now in Lenovo's back yard, and they're still impressive in terms of construction and build quality...
0%
yugatech.com
Updated:
2016-11-24 03:00:33
Lenovo's latest ultraportable is the ThinkPad X100e, set to be launched in the Philippines this February 3. A ThinkPad under Php30k is unheard of so we check out if the X100e is worth all that wait.Read: Lenovo ThinkPad X100e ReviewNotify me of followup c...
0%
hardwarezone.com.ph
Updated:
2016-11-24 03:00:33
With convergence comes greater confusion. It's true that the lines are beginning to blur between mobile platforms these days. Distinguished by subtle hardware attributes at best, a fine line now separates a netbook from an ultraportable, and you can't bla...
0%
betabuzz.de
Updated:
2012-11-19 06:24:36
Das Lenovo ThinkPad X100e ist ein mobiler Computer im mittleren Format. Innerhalb der ehrwürdigen ThinkPad-Baureihe positioniert sich das Modell als preisgünstige Alternative, die vor allem für den Heimbereich und kleine Unternehmen konzipiert worden...
Good guter Bildschirm, ordentliche Anwendungsleistung, viele Anschlüsse, gute Verarbeitung, kompakt, verhältnismäßig günstig...
Bad durchschnittlicher Akku, deutliche Hitzeentwicklung an der Unterseite, schwache MultimediaLeistung...
Bottom line Das Lenovo ThinkPad X100e ist eines der kompaktesten und gleichzeitig auch eines der günstigsten ThinkPad-Subnotebooks überhaupt. Um den günstigen Preis zu erreichen, musste das Gerät sicherlich Federn lassen. Für Gelegenheitsnutzer oder jene, die ein...
75%
notebookjournal.de
Updated:
2012-11-19 06:24:38
Während Firmenkunden ihre IT-Investitionen derzeit gern auf die lange Bank schieben, boomen die Verkäufe an Privatkunden. Verständlich, dass Lenovo deswegen seine ehemals auf Business-Kunden fokussierte ThinkPad-Sparte dem Geschmack und dem Geldbeutel...
Good Gute Verarbeitung, Große Tastatur, UMTSModul...
Bad UMTSModul, Geringe Akkulaufzeit, Stetig laufender Lüfter...
Bottom line Ein ultrakompaktes ThinkPad zum kleinen Preis: Dank seiner guten Tastatur und seinem stimmigen Preis-Leistungs-Verhältnis ist das ThinkPad X100e NTT27GE die ideale Ergänzung zwischen den günstigen, aber rechenschwachen Netbooks auf der eine...
70%
Pcwelt.de
Updated:
2012-11-19 06:24:38
Das Lenovo Thinkpad X100e ist ein Business-Notebook, das sich als Netbook verkleidet. Was der schwarze Mini leistet, klärt der PC-WELT-Test. Der Name "Thinkpad" hat einen guten Klang bei Notebook-Fans: Die Geräte von Lenovo - früher IBM - stehen für...
0%
notebookcheck.it
Updated:
2012-11-19 06:24:38
Ultraportatili con ampie possibilità di comunicazione, ecco come si presentano i modelli della serie Thinkpad X. In confronto con modelli molto più costosi, come i Thinkpad X200, con schermo da 12,1 pollici, e i Thinkpad X301, con schermo da 13,3 polli...
Bottom line Lenovo è riuscita a creare un portatile economico e piccolo orientato al mercato business che vanta al contempo prestazioni decenti. Ci sono piaciute particolarmente le tante opzioni di comunicazione, che includono anche un modem broadband. Grazie allo...
83%
muycomputer.com
Updated:
2014-04-24 02:46:19
Este modelo de Lenovo se ubica entre los netbook y los ultraportables, con una pantalla de 11,6 pulgadas, peso contenido pero hardware algo más potente. Una posición delicada en la que pequeños detalles pueden ser decisivos...
0%
retera.ru
Updated:
2014-04-06 03:13:43
По словам Мэтью Кохута, эксперта по технологиям компании Lenovo, при производстве ноутбуков компания просто следует требованиям рынка. Покупатели не просят процессоров AMD, а как правило предпочитают Intel. При сопоставимой цене с наборами AMD решения Int...
Good Матовое покрытие дисплея и высокая яркость;  , Длительное время работы от батареи в режиме чтения;  , Тонкий и легкий корпус;  , Наличие основных необходимых коммуникаций (WiFi, BT);  , WWAN Ready;   , Защита жесткого диска...
Bottom line Своеобразный аппарат получился у Lenovo. Если будет правильно, это light-версия знаменитого ThinkPad. Ноутбук в целях экономии лиши почти всех 100% узнаваемых черт. Я бы даже сказал, что наблюдается некоторое слияние бизнес-ноутбуков ThinkPad с мультимеди...
0%
techspot.com
Updated:
2012-11-19 06:24:36
For mobile computer users that want a small and lightweight system, there are really only two options: an underpowered netbook or a more expensive ultraportable. Netbooks offer great battery life and portability but are usually limited to light tasks l...
Bottom line Lenovo's ThinkPad line has an outstanding reputation for superior build quality and the X100e is no different. From the smooth matte lid to the spill-resistant keyboard, everything screams quality and class. The 11.6" screen operating at 1366 x 768 re...
0%
onlinenotebook.com
Updated:
2012-11-19 06:24:36
ThinkPad x100e first came out in early 2010; it was an 11.6 inch Netbook sized ultraportable which offered ThinkPad like computing experience in a very small chassis. It was made for travelers and did its job very well. The ergonomics and keyboard were...
0%
maximumpc.com
Updated:
2012-11-19 06:24:36
A netbook that thinks it’s an ultraportable. Or is it an ultraportable that thinks it’s a netbook? The Lenovo ThinkPad X100e suffers from a bit of an identity crisis. Lenovo calls the notebook an entry-level “ultraportable,” but the X100e’s diminutive...
Good More powerful than most netbooks; low price for an ultraportable; great business features.
Bad Relatively poor battery life.
70%
notebookreview.com
Updated:
2012-11-19 06:24:36
The ThinkPad X100e is an 11-inch netbook based on AMD processors and ATI graphics that promises to outperform cheaper Intel Atom-based netbooks and provide the durability and features business users demand. We weren't too impressed with the single-...
Good Solid performance, Good battery life, Great build quality...
Bad Still runs a little hot, No backlit keyboard, No HDMI or DisplayPort...
Bottom line The Lenovo ThinkPad X100e with the AMD Turion Neo X2 processor feels like a completely different laptop than the X100e with the older single-core processor. The single biggest failing of the single-core X100e was lackluster performance and the newer dual-core processor completely resolves that problem. This configuration of the ThinkPad X100e is so much nicer in terms of real-life use that I have...
80%
liliputing.com
Updated:
2012-11-19 06:24:36
The Lenovo ThinkPad X100e is a thin and light laptop with an 11.6 inch display. But unlike many of the laptops I’ve reviewed that meet that description, the ThinkPad X100e is aimed at business users. It has a professional look with a black, boxy case...
Bottom line Lenovo offers dual core models of the ThinkPad X100e for $499 and up, and given my experience with this laptop that’s a pretty good price for what you get. Unfortunately, the AMD chips used in these laptops are already dated, and I suspect you would ge...
0%
infoworld.com
Updated:
2012-11-19 06:24:36
At 600 bucks, the X100e we tested isn't the kind of disposable computer that many netbooks amount to. For the price, you'll get sprightly performance, a larger display, and a comfortable keyboard. But if you're looking for great video performance or all-day battery life, look elsewhere.
70%
pcquest.ciol.com
Updated:
2012-11-19 06:24:36
The X100e is the latest ultra portable laptop from Lenovo. It has an 11.6-inch display with a resolution of 1366 x 768 pixel LCD. Powered by an AMD Athlon Neo NV40 processor, 2GB of RAM and a 250GB hard drive, the X100e has AMD M780G chipset with ATI R...
Bottom line The Thinkpad X100e is a great ultraportable notebook that combines work with play and at its price, it would impress anyone who is looking for a netbookPage(s) 1 PrintCommentEmailDiggDel.icio.usRedditTwitter Microsoft LifeCam CinemaDextrosoft's...
0%
Laptopmag.com
Updated:
2012-11-19 06:24:36
When we first reviewed Lenovo's ThinkPad X100e back in March, we were impressed with its lightweight design and amazing keyboard, but we couldn't give the 11.6-inch notebook more than 3 out of 5 stars because of its short battery life and hot temperatu...
Good Great keyboard, Strong video playback, Good sound...
Bad Runs very hot under stress, Expensive, Low wireless scores...
Bottom line This ultraportable has an excellent keyboard, a dual-core AMD processor, and strong graphics, but its battery life is wanting.
60%
anandtech.com
Updated:
2012-11-19 06:24:36
Though the unit we have on hand is actually the one I bought for myself (again, eating our own dog food as it were), it does bear mentioning that Lenovo's ThinkPad X100e has been getting seeded around the media lately. Initial reviews of the notebook...
0%
insidehw.com
Updated:
2012-11-19 06:24:37
Seeing that their competitors are shifting sizeable quantities of cheap notebooks and that successful business is never based solely on exclusive models, Lenovo decided to approach customers on a budget. The low price of the recently tested X100e is an...
0%
ld2.ciol.com
Updated:
2012-11-19 06:24:37
The X100e looks like a Thinkpad, feels like a thinkpad and will give a lot of notebooks an inferiority complex with its looks and price. The performance is meant for the business user who spends most of his time working on spreadsheets. Load it too muc...
Good Sturdy and compact built, Keyboard, Matte screen, Windows 7, Trackpoint...
Bad Dismal battery life...
0%
laptopz.com
Updated:
2012-11-19 06:24:37
Lenovo released 11 inch notebook Lenovo Thinkpad X100e in 2010 CES, Lenovo Thinkpad X100e not only the first product of Thinkpad series based on AMD platform, also the first time to use color oustside black.Next, we dismantle Lenovo Thinkpad X100e red...
0%
techreviewsource.com
Updated:
2012-11-19 06:24:37
One of the first things that you'll notice from Lenovo's is the color: race car red! Though - you could of course order it in black - the question you should be asking yourself is "Is it a netbook or an ultra portable?" All in all, the answer seem...
Good Highresolution display, Large hard drive, Faster than most netbooks...
Bad Short battery life, Slightly heavy, Poor video performance...
70%
notebookreview.com
Updated:
2012-11-19 06:24:37
Lenovo ThinkPad X100e Review Article ContentsLenovo ThinkPad X100e Review Business owners rejoice! The first affordable ThinkPad ultraportable laptop has arrived. The ThinkPad X100e is an 11-inch notebook packed with a low-voltage AMD processor, p...
0%
hothardware.com
Updated:
2012-11-19 06:24:37
Lenovo made more noise at the Consumer Electronics Show in January than any other notebook maker, and while we have since been able to test out a few of the company's newest machines, the curious X100e had thus far eluded us. We just reviewed our sampl...
Good Great Value at Sub-$500, Wonderful Design, Great Trackpad, Solid Overall Performance, Very Rigid/Sturdy Chassis, Anti-Glare Display...
Bad Lackluster Battery Life, Only 32-bit OS Loaded, Gets Rather Warm In Use, No USB 3.0 Ports...
Bottom line If you hadn't noticed, we really like the Lenovo ThinkPad X100e. The classic ThinkPad cues that you're used to are all here (save for the blue Enter key), and while the port selection left some things to be desired (an ExpressCard slot, FireWire port, eSA...
80%
tech2.com
Updated:
2012-11-19 06:24:37
Lenovo ThinkPad laptops are known for their superb build quality and professional looks. Here’s a laptop that goes a step further, the Lenovo ThinkPad X100e. Touted as the most affordable laptop in the ThinkPad family, this one is a netbook-sized, ligh...
Good Superb build quality, Very good ergonomics...
Bad Price-performance ratio is not the best.
Bottom line PerformanceThe performance of this laptop cannot be compared to that of mainstream or even entry-level laptops that feature dual-core processors, because, this one has a much weaker processor. On the other hand, it is more powerful than Intel Atom proc...
80%
mobiletechreview.com
Updated:
2012-11-19 06:24:38
The venerable ThinkPad line, rectilinear, sturdy and trim has just gotten smaller. While the 12.1" X200 and X201 ThinkPads are quite light at 3 to 3.5 lbs. they're at the small end of regular notebook-sized machines and they're quite expensive. The 11...
Good Faster and better built than the average netbook, Faster and better built than the average netbook, Faster and better built than the average netbook, Faster and better built than the average netbook...
Bad Battery life is acceptable but not stellar, gets warmer than ATOM-based netbooks, Battery life is acceptable but not stellar, gets warmer than ATOM-based netbooks, Battery life is acceptable but not stellar, gets warmer...
Bottom line When we first saw Lenovo's smallest ThinkPad we were smitten. It has that ThinkPad quality in just the right size package for ultimate portability. And it doesn't make usability concessions due to its small size: the keyboard is superb and the UltraNa...
80%
engadget.com
Updated:
2012-11-19 06:24:38
Ever since we first met Lenovo's ThinkPad X100e at CES we've had it on a virtual pedestal as the perfect solution between a netbook and a larger 13- or 14-inch ULV ultraportable. That's because in addition to carrying the renowned ThinkPad brand, its AMD...
Good Compact, sturdy buildStellar chiclet keyboard Impressive graphics performance for its class...
Bad Awkward, protruding six-cell batterySub-par battery life Gets warm after only a few minutes of use...
Bottom line We wanted the X100e to stay on that virtual pedestal. We really did. But while it's impressive in many ways -- oh, that keyboard! -- its battery life and heat issues just cannot be overlooked. There's no doubt that for $549 the X100e packs more power and...
0%
pcmag.com
Updated:
2012-11-19 06:24:38
Lenovo is no stranger to the netbook genre, after successfully launching the IdeaPad S10 series and the S12 ($500 direct, ). But it had yet to launch a legitimate netbook for business users, one that it can proudly call a ThinkPad—until now. Though...
Good Great keyboard. Dual pointing devices. Speedy AMD parts. Memory upgradeable to 4GB. Ships with Windows 7 Professional. Big screen and nice resolution.
Bad No HDMI or DisplayPort. Battery life isn't as impressive as Intel-based netbooks.
Bottom line The Lenovo ThinkPad X100e is an ideal netbook for business, complete with speedy AMD parts, business software tools, and fantastic user experience...
80%
wired.com
Updated:
2012-11-19 06:24:38
In the old days, buying an ultralight ThinkPad meant cashing in the kids' college fund. Designed for executives looking to make a statement, the lightweight machines were showy, expensive, and hardly designed for serious, all-day computing.With the X10...
Good ThinkPad looks at Aspire prices. Outstanding keyboard for a machine this small. Red shell option provides 20 percent more bling for the buck.
Bad Lackluster screen, with washedout colors. Difficult to open (and impossible with one hand). Some troubling bugginess: Machine occasionally wouldn't reboot without removing and replacing the battery. Uninspired performance.
70%
pcworld.in
Updated:
2012-11-19 06:24:38
The Lenovo Thinkpad X100e is a thin and light ultraportable laptop aimed primarily at business users interested in a compact laptop to use while on the go. It has a 11.6-inch form factor (like many of our large screen netbook recommendations), comes wi...
Good Excellent keyboard, Great touchpad trackpoint, Matte screen, Useful proprietary software, Nice, sturdy build quality, It's a Thinkpad!...
Bad Average performance...
Bottom line Unlike the Acer Aspire 1410 or the HP Pavilion dm1, the Thinkpad X100e's priced significantly lower - it sells for Rs. 29,000. Sure it may not have great processing power, but it has sufficient enough to get things done--and better than a netbook. Mor...
87%
Laptopmag.com
Updated:
2012-11-19 06:24:38
We’ve always been big fans of the ThinkPad X200 series because of its portability and durability, but its starting price of $1,099 is not exactly within reach of small business users or students on a budget. That’s where the X100e comes in ($569 as con...
Good Slim, sturdy design, Fantastic keyboard, Good graphics performance for the price, Loud speakers, Low-light webcam...
Bad Relatively short battery life, Bottom runs hot, Erratic pointing stick...
Bottom line This affordable, durable ultraportable has a great keyboard and plenty of pep, but it runs out of gas too fast.
60%
notebookcheck.net
Updated:
2012-11-19 06:24:38
by Martina Osztovits 22.02.2010 Flat, ultra-mobile and a constant companion for an active lifestyle - that's what ThinkPad X models have been designed for. Next to the more expensive and larger X-Series models, Lenovo provides us, according to their...
Good Small, lightweight, mobile, Pointing devices, Matte Screen, Extensive communication features, Good computing power for a 11 inch model...
Bad Interface arrangement not suitable for left-handers, Scratch-sensitive surfaces, Only moderate battery life, Temperature development, No docking port...
Bottom line Lenovo successfully created and released an inexpensive, small notebook for business use, with decent application and graphics performance. We especially liked the extensive communication facilities, which also include a broadband modem. Because of its ma...
83%
computershopper.com
Updated:
2012-11-19 06:24:38
PC history has made it easy to assume every ThinkPad is black, expensive, and Intel-powered, but it's time to think again. Available in crimson, the ThinkPad X100e delivers a very usable 11.6-inch screen and full-size keyboard in a 3-pound p...
Good Low price, Full-size keyboard, High-resolution 11.6-inch screen, Wireless-broadband option, Compact, lightweight...
Bad Mediocre performance, No onboard optical drive, No ExpressCard slot, Below-average battery life...
Bottom line This baby ThinkPad costs much less than Lenovo’s other corporate offerings. Just don’t expect the exemplary keyboard and performance that distinguish the ThinkPad line...
78%
asiaone.com
Updated:
2012-11-19 06:24:38
THE ThinkPads have a new baby - a small one.Lenovo says the ThinkPad X100e is its first entry-grade ultraportable, even though on some counts, it can take on some netbooks.For one thing, the X100e has an 11.6-inch display, 2GB of DDR2 memory and an AMD...
Bottom line You are paying more for the ThinkPad's reliability and business features...
0%
theonbutton.com
Updated:
2012-11-19 06:24:38
There are people out there who swear by affordable enterprise class hardware. I’m one of them. I use lots of gadgets in my everyday life but when it comes to the school of hard knocks I would sooner depend upon the likes of a Lenovo ThinkPad X100e than...
0%
techworld.com
Updated:
2012-11-19 06:24:38
Lenovo's ThinkPad X100e is an ultraportable notebook aimed primarily at business users who want something mobile but affordable. It weighs only 1.5kg, has an 11.6in screen and costs around £400. It features one of the best keyboards in its class and i...
Bottom line The Lenovo ThinkPad X100e is a very well built, sub-£500 ultraportable for business users. It's comfortable to use and reasonably fast, and, coupled with a global warranty, we think it's a great little laptop for travelling professionals. However, it...
0%
slashgear.com
Updated:
2012-11-19 06:24:39
Lenovo’s ThinkPad range has a new baby brother, and while the company is now several generations through its IdeaPad netbooks, the ThinkPad X100e is the first CULV-style machine intended for mobile pros. It’s an ambitious undertaking, certainly: can th...
0%
hardwarezone.com.sg
Updated:
2014-04-06 03:13:43
With convergence comes greater confusion. It's true that the lines are beginning to blur between mobile platforms these days. Distinguished by subtle hardware attributes at best, a fine line now separates a netbook from an ultraportable, and you can't...
0%
techtudo.com.br
Updated:
2014-05-09 01:38:27
No passado, a linha de notebooks ThinkPad, da IBM, era sinônimo de produto voltado ao mundo corporativo, tanto pelas suas linhas sóbrias quanto pelas suas configurações mais robustas. E também era sinônimo de produto um pouco mais resistente que os demais...
Good Teclado amplo, Tela de 11,6", Resolução boa.
Bad Material metálico embaixo, Esquenta muito, Inferior a um Intel Atom...
70%
M3.idg.se
Updated:
2012-11-19 06:24:36
Läget har förändrats. Både 2008 och 2009 var netbook-pc den hetaste datortrenden. Med nya chips-set och billigare strömsnåla processorer introducerades datorköparna till en helt ny genre av lättviktiga och prisvärda maskiner för enklare göromål som sur...
60%
pcforalla.idg.se
Updated:
2012-11-19 06:24:36
Framför allt har X100e en skön arbetskomfort, med gediget tangentbord och två typer av musstyrning, en väl till-agen styrplatta, eller Lenovos karakteristiska röda pinne mitt i tangentbordet. X100e har liksom Acers...
60%
smartson.se
Updated:
2012-11-19 06:24:37
Testarna anser att Lenovo Thinkpad X100e är en mycket välbyggd liten dator som håller hög kvalitet men den har också ett lågt pris, i alla fall enligt de flesta testare. Komforten får mycket beröm och framförallt rosas det bekväma tangentbordet. Testar...
Bottom line Lenovo Thinkpad X100e är en liten dator med ett bekvämt tangentbord och överlag god komfort. Dessutom är prestandan fullt tillräcklig för både kontorsjobb och filmtittande...
0%
datormagazin.se
Updated:
2012-11-19 06:24:38
Datorn ser ut som en traditionell Thinkpadmodell - mycket svart med små instick av rött - som krympt i tvätten. Den väger 1,47 kilo, är endast tre centimeter tjock och har ett sex-cells-batteri som sticker ut på baksidan. De ultraportabla föregångarna...
Good Väldesignad minidator med hyfsat mycket kraft till ett bra pris.
Bad Datorn blir het vid tyngre användning.
Bottom line Dig som vill ha en liten, lätt och stabil bärbar dator till ett bra pris...
0%
pcforalla.idg.se
Updated:
2012-11-19 06:24:38
Under 2009 stod lanseringarna av netbook-datorer med tiotumsskärmar och trånga tangentbord som spön i backen. Men kanske är det dags för datorerna i klasen strax över att ta en större plats i år. Lenovo X100e är ett utmärkt exempel på den här sortens d...
Good Relativt bra restanda. Bra ergonomi. Stadig.
Bad Något dyr.
80%
tek.no
Updated:
2012-11-19 06:24:37
Lenovo Thinkpad X100e er lekker og varmebølge-rød (som de selv kaller det) Markedet for små, portable datamaskiner som ikke koster skjorta, også kalt nett-PC-er, har eksplodert de siste to årene. Inntil nylig har det stort sett vært Intel sine effektg...
Good Byggkvalitet, Spenstig design, Oppgraderingsmuligheter...
Bad Ubehagelig tastatur, Batteritid, Temperaturer og tilhørende viftestøy, Liten touchpad...
Bottom line En av de minste, og den desidert billigste Thinkpaden per dags dato, har en ganske gunstig markedsplassering. Det er ikke mange bærbare maskiner på denne størrelsen som retter seg inn mot bedriftsmarkedet Forventingene våre var nok dessverre litt høye...
0%
asiaone.com
Updated:
2016-11-24 03:00:33
THE ThinkPads have a new baby - a small one.Lenovo says the ThinkPad X100e is its first entry-grade ultraportable, even though on some counts, it can take on some netbooks.For one thing, the X100e has an 11.6-inch display, 2GB of DDR2 memory and an AMD...
Bottom line You are paying more for the ThinkPad's reliability and business features...
0%
hardwarezone.com.sg
Updated:
2016-11-24 03:00:33
With convergence comes greater confusion. It's true that the lines are beginning to blur between mobile platforms these days. Distinguished by subtle hardware attributes at best, a fine line now separates a netbook from an ultraportable, and you can't...
0%
pcquest.com
Updated:
2016-11-24 03:00:32
The X100e is the latest ultra portable laptop from Lenovo. It has an 11.6-inch display with a resolution of 1366 x 768 pixel LCD. Powered by an AMD Athlon Neo NV40 processor, 2GB of RAM and a 250GB hard drive, the X100e has AMD M780G chipset with ATI R...
Bottom line The Thinkpad X100e is a great ultraportable notebook that combines work with play and at its price, it would impress anyone who is looking for a netbookPage(s) 1 PrintCommentEmailDiggDel.icio.usRedditTwitter Microsoft LifeCam CinemaDextrosoft's...
0%
ld2.ciol.com
Updated:
2016-11-24 03:00:32
The X100e looks like a Thinkpad, feels like a thinkpad and will give a lot of notebooks an inferiority complex with its looks and price. The performance is meant for the business user who spends most of his time working on spreadsheets. Load it too muc...
Good Sturdy and compact built, Keyboard, Matte screen, Windows 7, Trackpoint...
Bad Dismal battery life...
0%
firstpost.com
Updated:
2016-11-24 03:00:33
Lenovo ThinkPad laptops are known for their superb build quality and professional looks. Here’s a laptop that goes a step further, the Lenovo ThinkPad X100e. Touted as the most affordable laptop in the ThinkPad family, this one is a netbook-sized, ligh...
Good Superb build quality, Very good ergonomics...
Bad Price-performance ratio is not the best.
Bottom line PerformanceThe performance of this laptop cannot be compared to that of mainstream or even entry-level laptops that feature dual-core processors, because, this one has a much weaker processor. On the other hand, it is more powerful than Intel Atom proc...
80%
pcworld.in
Updated:
2016-11-24 03:00:33
The Lenovo Thinkpad X100e is a thin and light ultraportable laptop aimed primarily at business users interested in a compact laptop to use while on the go. It has a 11.6-inch form factor (like many of our large screen netbook recommendations), comes wi...
Good Excellent keyboard, Great touchpad trackpoint, Matte screen, Useful proprietary software, Nice, sturdy build quality, It's a Thinkpad!...
Bad Average performance...
Bottom line Unlike the Acer Aspire 1410 or the HP Pavilion dm1, the Thinkpad X100e's priced significantly lower - it sells for Rs. 29,000. Sure it may not have great processing power, but it has sufficient enough to get things done--and better than a netbook. Mor...
87%
hinnavaatlus.ee
Updated:
2016-11-24 03:00:33
Oma kerge kaalu tõttu pakub mobiilsust rohkem kui eelmine. Samuti rahuldab kõik minu hetkevajadused jõudluse poole pealt. Välimus sobib just minu maitsega - rõvedalt kandiline, samas soliidne. Ekraan - . Kliitor võiks olemata...
0%
buycoms.com
Updated:
2016-11-24 03:00:32
Lenovo Thinkpad X100e คอมพิวเตอร์ขนาด เล็กหรือเน็ตบุ๊กระดับมืออาชีพเครื่องแรก ที่ออกแบบได้สวยงาม เน้นความบางและเบา มีขนาดเล็กกะทัดรัดเป็นพิเศษ เพื่อตอบสนองความต้องการของผู้ใช้ระดับกลางขึ้นไป เหมาะแก่การพกพาติดตัวไปทำงานในสถานที่ต่างๆ ได้คล่องตัว โดยเฉพาะก...
Bottom line TrackPoint และ Touchpad ออกแบบใช้งานได้สะดวก และซีพียู AMD Athlon มีความร้อนสูงพอสมควร เมื่อใช้งานเป็นเวลานาน...
86%
vmodtech.com
Updated:
2016-11-24 03:00:32
…สำหรับ วันนี้ก็จะเป็นคิวของคอมพิวเตอร์โน๊ตบุ๊กจากทาง Lenovo ในตระกูล Thinkpad อันเลื่องชื่อมาตั้งแต่สมัยที่ยังขายภายใต้ร่มโพธิ์ของแบรนด์ IBM อยู่นัันเองครับ ซึ่งถึงแม้ว่าทุกวันนี้คอมพิวเตอร์แบรนด์ IBM นั้นดูเหมือนจะกลายเป็นตำนานบทหนึ่งไปแล้ว แต่ว่าก็เปรี...
Bottom line คะแนน สบายๆสไตล์ Single Core3Dmark 06 ทำคะแนนออกมาได้น่าสนใจพอสมควรครับ จากพลังของชิป AMD 780G..…หาก ดูจากประสิทธิภาพแล้ว ผมเชื่อว่าหลายๆท่านก็คงจะรู้สึกเฉยๆ แต่ก็ต้องเข้าใจครับว่า X100e นั้นเป็น Thinkpad X Series (เป็นตระกูลที่เน้นเรื่องของการพกพา) ที่มี...
0%