Lenovo logo

Lenovo ThinkPad T510 Intel® Core™ i7 i7-620M 39.6 cm (15.6") HD+ 4 GB 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13161
Info modified on:
24 Jan 2025, 20:21:22
Short summary description Lenovo ThinkPad T510 Intel® Core™ i7 i7-620M 39.6 cm (15.6") HD+ 4 GB 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional:

Lenovo ThinkPad T510, Intel® Core™ i7, 2.66 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad T510 Intel® Core™ i7 i7-620M 39.6 cm (15.6") HD+ 4 GB 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional:

Lenovo ThinkPad T510. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: NVIDIA® Quadro® NVS 3100M. Operating system installed: Windows 7 Professional. Weight: 2.67 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.