Lenovo logo

Lenovo ThinkPad G550 Intel® Celeron® 900 39.6 cm (15.6") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19768
Info modified on:
23 Jan 2025, 18:35:59
Short summary description Lenovo ThinkPad G550 Intel® Celeron® 900 39.6 cm (15.6") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Windows 7 Home Premium:

Lenovo ThinkPad G550, Intel® Celeron®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad G550 Intel® Celeron® 900 39.6 cm (15.6") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Windows 7 Home Premium:

Lenovo ThinkPad G550. Processor family: Intel® Celeron®, Processor model: 900, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.