Lenovo ThinkPad T410, Intel® Core™ i5, 2.26 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 4 GB, 320 GB
Lenovo ThinkPad T410. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA Quadro HD 6310. Operating system installed: Windows 7 Professional. Weight: 2.27 kg