Lenovo ThinkPad T410i (2518-FMG), CH, Intel® Core™ i5, 2.26 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 4 GB, 320 GB
Lenovo ThinkPad T410i (2518-FMG), CH. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 130M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.77 kg