Lenovo logo

Lenovo ThinkPad SL510 Intel® Core™2 Duo T5870 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94250
Info modified on:
22 Jan 2025, 05:55:12
Short summary description Lenovo ThinkPad SL510 Intel® Core™2 Duo T5870 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional:

Lenovo ThinkPad SL510, Intel® Core™2 Duo, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad SL510 Intel® Core™2 Duo T5870 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional:

Lenovo ThinkPad SL510. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 2.56 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.