Lenovo logo

Lenovo ThinkPad G530-4446-36G Intel Pentium Mobile T4200 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119730
Info modified on:
22 Jan 2025, 05:56:21
Short summary description Lenovo ThinkPad G530-4446-36G Intel Pentium Mobile T4200 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium Black:

Lenovo ThinkPad G530-4446-36G, Intel Pentium Mobile, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description Lenovo ThinkPad G530-4446-36G Intel Pentium Mobile T4200 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium Black:

Lenovo ThinkPad G530-4446-36G. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.75 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.