Lenovo ThinkPad T400s, Intel® Core™2 Duo, 2.4 GHz, 35.8 cm (14.1"), 1400 x 900 pixels, 4 GB, 250 GB
Lenovo ThinkPad T400s. Processor family: Intel® Core™2 Duo, Processor model: SP9400, Processor frequency: 2.4 GHz. Display diagonal: 35.8 cm (14.1"), HD type: HD+, Display resolution: 1400 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 1.77 kg