Lenovo logo

Lenovo IdeaPad S10e (4187-5PG ), BE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 0.5 GB DDR2-SDRAM Windows XP Home Edition Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83204
Info modified on:
22 Jan 2025, 04:53:10
Short summary description Lenovo IdeaPad S10e (4187-5PG ), BE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 0.5 GB DDR2-SDRAM Windows XP Home Edition Black:

Lenovo IdeaPad S10e (4187-5PG ), BE, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 576 pixels, 0.5 GB, Windows XP Home Edition

Long summary description Lenovo IdeaPad S10e (4187-5PG ), BE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 0.5 GB DDR2-SDRAM Windows XP Home Edition Black:

Lenovo IdeaPad S10e (4187-5PG ), BE. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 576 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.