Lenovo logo

Lenovo 3000 N500 Intel® Pentium® T3200 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39165
Info modified on:
22 Jan 2025, 05:51:13
Short summary description Lenovo 3000 N500 Intel® Pentium® T3200 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic:

Lenovo 3000 N500, Intel® Pentium®, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Lenovo 3000 N500 Intel® Pentium® T3200 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic:

Lenovo 3000 N500. Processor family: Intel® Pentium®, Processor model: T3200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Basic. Weight: 2.74 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.