Lenovo logo

Lenovo ThinkPad SL500 Intel® Core™2 Duo P7370 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9300M Windows Vista Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11087
Info modified on:
22 Jan 2025, 06:06:19
Short summary description Lenovo ThinkPad SL500 Intel® Core™2 Duo P7370 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9300M Windows Vista Home Premium:

Lenovo ThinkPad SL500, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad SL500 Intel® Core™2 Duo P7370 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9300M Windows Vista Home Premium:

Lenovo ThinkPad SL500. Processor family: Intel® Core™2 Duo, Processor model: P7370, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 9300M. Operating system installed: Windows Vista Home Premium. Weight: 2.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.