Lenovo logo

Lenovo ThinkPad W500 Intel® Core™2 Duo T9600 39.1 cm (15.4") Full HD 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16132
Info modified on:
24 Jan 2025, 20:35:03
Short summary description Lenovo ThinkPad W500 Intel® Core™2 Duo T9600 39.1 cm (15.4") Full HD 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:

Lenovo ThinkPad W500, Intel® Core™2 Duo, 2.8 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad W500 Intel® Core™2 Duo T9600 39.1 cm (15.4") Full HD 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:

Lenovo ThinkPad W500. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2.8 GHz. Display diagonal: 39.1 cm (15.4"), HD type: Full HD, Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.63 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.