Lenovo logo

Lenovo ThinkPad W500 Intel® Core™2 Duo T9400 39.1 cm (15.4") 2 GB DDR3-SDRAM 200 GB AMD Mobility FireGL V5700 Windows Vista Ultimate

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25896
Info modified on:
02 Feb 2025, 23:10:16
Short summary description Lenovo ThinkPad W500 Intel® Core™2 Duo T9400 39.1 cm (15.4") 2 GB DDR3-SDRAM 200 GB AMD Mobility FireGL V5700 Windows Vista Ultimate:

Lenovo ThinkPad W500, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 2 GB, 200 GB

Long summary description Lenovo ThinkPad W500 Intel® Core™2 Duo T9400 39.1 cm (15.4") 2 GB DDR3-SDRAM 200 GB AMD Mobility FireGL V5700 Windows Vista Ultimate:

Lenovo ThinkPad W500. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: AMD Mobility FireGL V5700. Operating system installed: Windows Vista Ultimate. Weight: 2.49 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.