Lenovo ThinkPad R500, Intel® Core™2 Duo, 2.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB
Lenovo ThinkPad R500. Processor family: Intel® Core™2 Duo, Processor model: T9550, Processor frequency: 2.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2.9 kg