Lenovo logo

Lenovo ThinkPad R400 Intel® Core™2 Duo P8700 35.8 cm (14.1") 3 GB DDR3-SDRAM 160 GB HDD Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52514
Info modified on:
24 Jan 2025, 20:50:30
Short summary description Lenovo ThinkPad R400 Intel® Core™2 Duo P8700 35.8 cm (14.1") 3 GB DDR3-SDRAM 160 GB HDD Windows Vista Business:

Lenovo ThinkPad R400, Intel® Core™2 Duo, 2.53 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 3 GB, 160 GB

Long summary description Lenovo ThinkPad R400 Intel® Core™2 Duo P8700 35.8 cm (14.1") 3 GB DDR3-SDRAM 160 GB HDD Windows Vista Business:

Lenovo ThinkPad R400. Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.