Lenovo logo

Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35.8 cm (14.1") 3 GB DDR3-SDRAM 160 GB AMD Mobility Radeon HD 3470 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182247
Info modified on:
22 Jan 2025, 04:50:50
Short summary description Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35.8 cm (14.1") 3 GB DDR3-SDRAM 160 GB AMD Mobility Radeon HD 3470 Windows Vista Business:

Lenovo ThinkPad T400, Intel® Core™2 Duo, 2.53 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 3 GB, 160 GB

Long summary description Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35.8 cm (14.1") 3 GB DDR3-SDRAM 160 GB AMD Mobility Radeon HD 3470 Windows Vista Business:

Lenovo ThinkPad T400. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows Vista Business. Weight: 2.14 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.