Lenovo ThinkPad T400 (27658JG), PL, Intel® Core™2 Duo, 2.53 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 2 GB, 320 GB
Lenovo ThinkPad T400 (27658JG), PL. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows 7 Professional. Weight: 2.38 kg