location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NL37SGE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo P8400 2.26 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 250 GB DVD Super Multi DL
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR
  • - 3.5 h 65 W
  • - Windows XP Professional
Warranty: 3 years
Long product name Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black :
The long product name of Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo P8400 (2.26 GHz, 3 MB L2, 1066 MHz), 2 GB RAM (1x 2 GB), 15,4", WXGA (1280 x 800 Pixel), Intel GMA 4500MHD, 250 GB HDD, SATA, DVD-Multi (DL), WLAN 802.11n, LAN 10/100/1000, Bluetooth, 56K, Windows XP Professional
More>>>
Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black:
The official description of Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Full-duplex audio on the system board.
- Volume up, down, and mute buttons.
- Audio in/out jacks:
- External stereo speakers.
- Headphone.
- External microphone.
- Supports Microsoft DirectSound applications.
- Imbedded numeric keypad and integrated UltraNav dual-pointing system, featuring TrackPoint and customized touch pad for the ultimate in pointing flexibility.
- ThinkVantage button, ThinkLight keyboard light, individual volume up, down, and mute buttons.
- All systems come with the UltraNav dual-pointing system, featuring TrackPoint and customized touch pad for the ultimate in pointing flexibility is a part of the keyboard. The TrackPoint features Press-to-Select, Internet scroll, and magnifying glass for accurate and convenient control.
- The battery pack is an internal power source to the computer when the ac adapter is not available. The battery pack is rechargeable and is charged using the ac adapter with the system.
- You can determine how much battery power remains by using the Fuel- Gauge ThinkPad utility program. This displays the percent charge remaining, whether one or two batteries are in the system.
- A different optional Li-Ion battery pack, the Ultrabay Slim Li- Polymer battery, fits into the Ultrabay Slim so that two batteries can be installed to increase battery operating time.
- Security Chip on selected models.
- Fingerprint reader on selected models, offers users a convenient solution, authenticate at system startup and log on to Windows with a swipe of your finger.
- Locking device in the security slot provides physical security.
- The ThinkPad Embedded Security Subsystem provides for authentication and encryption of data communications.

Short summary description Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black:
This short summary of the Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T500, Intel® Core™2 Duo, 2.26 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T500. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows XP Professional. Product colour: Black. Weight: 2.7 kg

Design
Product colour *
Black
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8400
Processor cores
2
Processor threads
2
Processor frequency *
2.26 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
8.5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Maximum graphics card memory
0.384 GB
Camera
Front camera
No
Network
Networking features
Intel Wireless WiFi Link 5100 AGN
Networking type
IEEE 802.11 a,b,g,n
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SL3BU
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35569
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
2600 mAh
Battery life (max)
3.5 h
Power
AC adapter power
65 W
AC adapter output current
3.25 A
AC adapter output voltage
20 V
Security
Fingerprint reader
Yes
Password protection type
BIOS
Certificates
Certification
FCC, VCCI Class 2, UL-60950, C-UL, CCC, BSMI, AS/NZS CISPR22:2002, AS/NZS 60950, MPR-II/MPR-III,CE Mark, CB Report, NOM, MIC, SASO, CER, GOST
Weight & dimensions
Width
357 mm
Depth
255 mm
Height (front)
3 cm
Height (rear)
3.35 cm
Weight *
2.7 kg
Other features
Wireless technology
WLAN 802.11n
Infrared data port
No
Type
PC
Power requirements
120/230 V ( 50/60 Hz )
TV-in port
Yes
Compatible operating systems
Windows XP Pro/Vista Home Basic (32 bit)/ Vista Home Premium (32 bit)/ Vista Business (32 bit)/(64 bit)/Vista Ultimate (32 bit)
HDD user password
Yes
Battery recharge time (off)
3.6 h
Battery recharge time (on)
3.6 h
Internal modem
Yes
Audio system full duplex
Yes
Modem speed
56 Kbit/s
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 18:34:23
Uk has collected 16 expert reviews for Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
alphr.com
Updated:
2011-08-14 18:34:22
Set amongst notebook style icons such as Dell’s Adamo or Apple’s Macbook Pro 13, the Lenovo T500 looks strikingly out of place. Indeed, like a time-traveller from the 1980s shot unceremoniously into 2009, the T500’s dowdy, textured black physique could...
Bottom line All work and no play makes the Lenovo a happy laptop indeed. A business classic...
83%
hardwareheaven.com
Updated:
2011-08-14 18:34:22
Today were going to be taking a look at the Lenovo ThinkPad T500, a laptop which is said to withhold the qualities the industry has come to expect from the ThinkPad series.
Bottom line The Lenovo ThinkPad T500 may not be as stylish or as fashionable as say, a Sony Vaio but what it does offer is practicality and usability with capable all round performance.The chassis is designed from the ground up to be durable, strong and resistant...
0%
expertreviews.co.uk
Updated:
2011-08-14 18:34:22
Lenovos T500 is a smart business laptop, and the first weve seen to have a built-in GPS receiver. The bundled software will give you a precise fix in latitude and longitude. However, its integration with Google Maps is limited to showing you a map...
60%
alphr.com
Updated:
2011-08-14 18:34:22
Slim, sleek and sexy ultraportables are all very well, but there are times when you need a bit more oomph. That's why we like the Sony VGN-Z21MN/B so much, and why it's resident on our A List. It may not be as thin as a MacBook Air or a Lenovo X300, bu...
Bottom line A real prizefighter of a laptop: powerful, well-built and reasonably mobile too...
83%
pcauthority.com.au
Updated:
2011-11-05 04:10:06
Slim, sleek and sexy ultraportables are all very well, but there are times when you need a bit more oomph. That’s why notebooks like the Sony VGN-Z21MN/B are such a good option. It may not be as thin as a MacBook Air or a Lenovo ThinkPad X300, but it’s...
Bottom line A real prizefighter of a laptop: powerful, well-built and reasonably mobile, too...
83%
onlinenotebook.com
Updated:
2011-08-14 18:34:22
The design of Lenovo Thinkpad T500 has changed a bit as compared to other Thinkpad laptops in the past. The changes are quite subtle to an untrained eye but they are still there. On the right, there is a gentle slope which is quite similar to the older...
0%
about.com
Updated:
2011-08-14 18:34:22
Lenovos ThinkPad T series of laptops has been extremely popular with corporations but they also work well for consumers. The New ThinkPad T500 is an updated platform that uses the same durable case and design as previous models. Performance...
Good Strong Performance, Excellent Build Quality and Durability, Windows XP Downgrade...
Bad Expensive, Smaller Hard Drive...
80%
notebookcheck.net
Updated:
2011-08-14 18:34:23
Lenovo Thinkpad T500The Thinkpad T500 is a modern version of the T61 series, and positions itself once again as professional all-round notebook with extensive communication features and good mobility. An important change was the new Intel Express 45 ch...
Good Base unit very flexural rigid, Display very robust, Modular Ultrabay drive slot, Extensive communication modules, Helpful ThinkVantage software, High quality trackpoint, Bright high resolution display, Good performance/mobility ratio due to graphics card...
Bad Case deforms sometimes under pressure, Almost all ports are concentrated on the left side, Keyboard has small weaknesses, Modest viewing angle stability, Battery doesn't fit neatly into the case...
Bottom line Lenovo Thinkpad T500The Thinkpad T500 is a modern version of the T61 series, and positions itself once again as professional all-round notebook with extensive communication features and good mobility. An important change was the new Intel Express 45 chip...
87%
insidehw.com
Updated:
2011-08-14 18:34:23
Notebooks from famous ThinkPad T series are true top models thanks to so many characteristics. That is why every new model is expected with a great attention. This time Lenovo integrated several very interesting innovations. New Lenovo ThinkPad T serie...
Bottom line Despite those little changes around keyboard, that will probably bring controversy among ThinkPad fans, we got the feeling that T500 successfully continues tradition. ThinkPad still stays synonym for quality notebook and dual graphics subsystem gives i...
0%
notebookreview.com
Updated:
2011-08-14 18:34:23
The T500 ThinkPad is the latest 15.4" refresh of the longstanding T-series out of Lenovo.
Good Very powerful, Cool and quiet under normal conditions, Great battery life for a 15.4" notebook (5.25 hrs with dedicated graphics, almost 7 hours with integrated), Impressive switchable graphics, would you like gaming or battery life?...
Bad ThinkPad with keyboard flex, Screen could be brighter...
Bottom line The Lenovo T500 as a whole is a great step up from the T61, with a faster processor lineup, much better graphics card, better cooling, larger touchpad, and even a digital video output from the notebook itself. System performance was phenomenal, coming...
0%
Brand Image Product code Product Stock Price from
Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35.8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows XP Professional Black Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35.8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows XP Professional Black
(show image)
NSDD4GE ThinkPad T400s 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 35.8 cm (14.1") 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Business Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 35.8 cm (14.1") 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Business
(show image)
2767AL9 ThinkPad T400 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad T400 Intel® Core™2 Duo T9550 35.8 cm (14.1") 4 GB DDR3-SDRAM 200 GB AMD Mobility Radeon HD 3470 Windows Vista Business Lenovo ThinkPad T400 Intel® Core™2 Duo T9550 35.8 cm (14.1") 4 GB DDR3-SDRAM 200 GB AMD Mobility Radeon HD 3470 Windows Vista Business
(show image)
NM355GE ThinkPad T400 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad T500 Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows Vista Business Lenovo ThinkPad T500 Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows Vista Business
(show image)
NJ28WGE ThinkPad T500 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad T500-NL36WGE Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Lenovo ThinkPad T500-NL36WGE Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business
(show image)
NL36WGE ThinkPad T500-NL36WGE 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35.8 cm (14.1") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Business Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35.8 cm (14.1") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Business
(show image)
NM352GE ThinkPad T400 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad W500 Intel® Core™2 Duo T9400 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows Vista Home Premium Lenovo ThinkPad W500 Intel® Core™2 Duo T9400 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows Vista Home Premium
(show image)
4061W3F ThinkPad W500 0.00
(excl. VAT)
0 (incl. VAT)