Lenovo logo

Lenovo ThinkPad T500 Intel® Core™2 Duo T9900 39.1 cm (15.4") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23066
Info modified on:
29 Jan 2025, 18:51:19
Short summary description Lenovo ThinkPad T500 Intel® Core™2 Duo T9900 39.1 cm (15.4") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black:

Lenovo ThinkPad T500, Intel® Core™2 Duo, 3.06 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad T500 Intel® Core™2 Duo T9900 39.1 cm (15.4") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black:

Lenovo ThinkPad T500. Processor family: Intel® Core™2 Duo, Processor model: T9900, Processor frequency: 3.06 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 2.63 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.