Lenovo logo

Lenovo ThinkPad R61e Intel® Core™2 Duo T7300 39.1 cm (15.4") 1 GB 80 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106949
Info modified on:
22 Jan 2025, 04:51:31
Short summary description Lenovo ThinkPad R61e Intel® Core™2 Duo T7300 39.1 cm (15.4") 1 GB 80 GB Intel® GMA X3100 Windows Vista Business:

Lenovo ThinkPad R61e, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Lenovo ThinkPad R61e Intel® Core™2 Duo T7300 39.1 cm (15.4") 1 GB 80 GB Intel® GMA X3100 Windows Vista Business:

Lenovo ThinkPad R61e. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.