Lenovo logo

Lenovo ThinkPad T61 Intel® Core™2 Duo T8100 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64747
Info modified on:
22 Jan 2025, 05:33:18
Short summary description Lenovo ThinkPad T61 Intel® Core™2 Duo T8100 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

Lenovo ThinkPad T61, Intel® Core™2 Duo, 2.1 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad T61 Intel® Core™2 Duo T8100 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

Lenovo ThinkPad T61. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.