Lenovo ThinkPad Twist, Intel® Core™ i3, 1.8 GHz, 31.8 cm (12.5"), 4 GB, 128 GB, Windows 8 Pro
Lenovo ThinkPad Twist. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 31.8 cm (12.5"), Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product colour: Black. Weight: 1.58 kg