Lenovo logo

Lenovo ThinkPad Twist S230u Intel® Core™ i3 i3-3217U Laptop 31.8 cm (12.5") Touchscreen 4 GB DDR3-SDRAM 344 GB HDD+SSD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44358
Info modified on:
27 Jan 2025, 08:51:38
Short summary description Lenovo ThinkPad Twist S230u Intel® Core™ i3 i3-3217U Laptop 31.8 cm (12.5") Touchscreen 4 GB DDR3-SDRAM 344 GB HDD+SSD Windows 8 Black:

Lenovo ThinkPad Twist S230u, Intel® Core™ i3, 1.8 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 344 GB

Long summary description Lenovo ThinkPad Twist S230u Intel® Core™ i3 i3-3217U Laptop 31.8 cm (12.5") Touchscreen 4 GB DDR3-SDRAM 344 GB HDD+SSD Windows 8 Black:

Lenovo ThinkPad Twist S230u. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 344 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.