Lenovo logo

Lenovo ThinkPad Twist S230u Intel® Core™ i7 i7-3517U Laptop 31.8 cm (12.5") Touchscreen 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22329
Info modified on:
25 Jan 2025, 22:13:13
Short summary description Lenovo ThinkPad Twist S230u Intel® Core™ i7 i7-3517U Laptop 31.8 cm (12.5") Touchscreen 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black:

Lenovo ThinkPad Twist S230u, Intel® Core™ i7, 1.9 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description Lenovo ThinkPad Twist S230u Intel® Core™ i7 i7-3517U Laptop 31.8 cm (12.5") Touchscreen 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black:

Lenovo ThinkPad Twist S230u. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 8 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.