Lenovo logo

Lenovo ThinkPad W530 Intel® Core™ i7 i7-3840QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 532 GB Hybrid-HDD NVIDIA® Quadro® K2000M Windows 7 Professional English Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93428
Info modified on:
22 Jan 2025, 06:17:24
Short summary description Lenovo ThinkPad W530 Intel® Core™ i7 i7-3840QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 532 GB Hybrid-HDD NVIDIA® Quadro® K2000M Windows 7 Professional English Black:

Lenovo ThinkPad W530, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 532 GB

Long summary description Lenovo ThinkPad W530 Intel® Core™ i7 i7-3840QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 532 GB Hybrid-HDD NVIDIA® Quadro® K2000M Windows 7 Professional English Black:

Lenovo ThinkPad W530. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3840QM, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.