Lenovo logo

Lenovo ThinkPad W530 Intel® Core™ i7 i7-3720QM Mobile workstation 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K1000M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10112
Info modified on:
27 Jan 2025, 08:54:29
Short summary description Lenovo ThinkPad W530 Intel® Core™ i7 i7-3720QM Mobile workstation 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K1000M Windows 7 Professional Black:

Lenovo ThinkPad W530, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Lenovo ThinkPad W530 Intel® Core™ i7 i7-3720QM Mobile workstation 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K1000M Windows 7 Professional Black:

Lenovo ThinkPad W530. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3720QM, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.