Lenovo logo

Lenovo ThinkPad X300 Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32214
Info modified on:
24 Jan 2025, 20:29:27
Short summary description Lenovo ThinkPad X300 Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Business:

Lenovo ThinkPad X300, Intel® Core™2 Duo, 1.2 GHz, 33.8 cm (13.3"), 1440 x 900 pixels, 2 GB, 64 GB

Long summary description Lenovo ThinkPad X300 Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Business:

Lenovo ThinkPad X300. Processor family: Intel® Core™2 Duo, Processor frequency: 1.2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 64 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 1.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.