Lenovo logo

Lenovo M30-70 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Brown, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95661
Info modified on:
27 Jan 2025, 09:02:19
Short summary description Lenovo M30-70 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Brown, Silver:

Lenovo M30-70, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo M30-70 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Brown, Silver:

Lenovo M30-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Brown, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.