Lenovo logo

Lenovo Essential B50-70 Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14402
Info modified on:
23 Jan 2025, 18:38:33
Short summary description Lenovo Essential B50-70 Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Windows 8.1 Black:

Lenovo Essential B50-70, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Lenovo Essential B50-70 Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Windows 8.1 Black:

Lenovo Essential B50-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.